EDAC Inc. 346-017-500-112
EDAC Inc. 346-017-500-112
feed

EDAC Inc. 346-017-500-112

Manufacturer No:

346-017-500-112

Manufacturer:

EDAC Inc.

Utmel No:

725-346-017-500-112

Package:

-

ECAD Model:

Description:

346-017-500-112 datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from EDAC Inc. stock available at Utmel

Quantity:

Unit Price: $10.208580

Ext Price: $10.21

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 43

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.208580

    $10.21

  • 10

    $9.630736

    $96.31

  • 100

    $9.085600

    $908.56

  • 500

    $8.571321

    $4,285.66

  • 1000

    $8.086152

    $8,086.15

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
346-017-500-112 information

Specifications
Documents & Media
Product Details
EDAC Inc. 346-017-500-112 technical specifications, attributes, parameters and parts with similar specifications to EDAC Inc. 346-017-500-112.
  • Type
    Parameter
  • Mounting Option

    Mounting option in electronic components refers to the method by which a component is attached to a printed circuit board or other substrate. This can include through-hole mounting, where leads are inserted through holes and soldered to pads on the opposite side, as well as surface mount technology, where components are placed directly onto the surface of the board. The choice of mounting option impacts the assembly process, component size, thermal performance, and overall design of the electronic device.

    #4-40 Unified Threaded Inserts
  • Color
    Green
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Position

    The parameter "Position" in electronic components refers to the specific location or arrangement of components within a circuit or system. It can indicate the orientation of a component on a printed circuit board (PCB) or its placement in a hierarchical layout. Position is crucial for ensuring proper connectivity, optimal performance, and effective heat dissipation. It also plays a role in assembly and manufacturing processes, influencing how the components are soldered or connected in the final product.

    17
  • Contact Description

    Contact Description in electronic components refers to the detailed information about the physical characteristics and specifications of the contact points or terminals on the component. This parameter typically includes details such as the size, shape, material composition, and configuration of the contacts. Understanding the contact description is crucial for ensuring proper connectivity and compatibility when integrating the electronic component into a circuit or system. It helps in determining how the component will physically interface with other components or devices, and plays a key role in the overall performance and reliability of the electronic system.

    Wire Hole
  • Rows

    The parameter "Rows" in electronic components typically refers to the arrangement of elements or devices in a matrix format. It indicates the number of horizontal layers or lines of components in a grid layout. This term is often used in the context of memory chips, displays, or integrated circuits where components are organized in rows for efficiency and functionality. The number of rows can affect the overall performance and capacity of the electronic device.

    Single Row
  • Contact Tail Length

    Contact Tail Length is a parameter in electronic components that refers to the length of the metal contact tail extending from the component body. This contact tail is typically used for soldering the component onto a circuit board or for making electrical connections. The length of the contact tail is important as it determines how securely the component can be attached to the circuit board and how well it can maintain electrical contact. A proper contact tail length ensures reliable performance and durability of the electronic component in the circuit.

    .260" 6.60mm
  • Insulator Style

    The parameter "Insulator Style" in electronic components refers to the design and material used for the insulating layer that separates conductive elements within the component. The insulator style can vary depending on the specific component and its intended application. It is crucial for preventing electrical shorts, ensuring proper insulation, and maintaining the overall performance and reliability of the electronic device. Common insulator styles include materials like plastic, ceramic, and glass, each offering different properties such as thermal conductivity, dielectric strength, and resistance to environmental factors. Selecting the appropriate insulator style is essential for the proper functioning and safety of electronic components.

    Flush Mounting Lugs
  • Contact Tail Size

    Contact Tail Size in electronic components refers to the dimensions of the metal portion of the component that makes contact with other components or conductive surfaces. This parameter is crucial for ensuring proper electrical connections and signal transmission within a circuit. The size of the contact tail can impact the overall performance and reliability of the component, as it determines the amount of current that can flow through the connection and the strength of the bond between components. Manufacturers provide specifications for contact tail size to help engineers and designers select the appropriate components for their specific application requirements.

    .050" x .025" 1.27mmx0.64mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for EDAC Inc. 346-017-500-112.

346-017-500-112 Overview


346-017-500-112 Features


346-017-500-112 Applications

There are a lot of EDAC Inc.
346-017-500-112 Edgeboard Connectors applications.


  • CMOS Image sensors for mobile applications
  • Medical Instrumentation and medical imaging
  • Music recording
  • Digital signal processing
  • Scientific instruments
  • Rotary encoder
  • Displaying
  • Transducer
  • Microcontrollers.
  • Digital Storage Oscilloscope