EDAC Inc. 408-041-542-212
EDAC Inc. 408-041-542-212
feed

EDAC Inc. 408-041-542-212

Manufacturer No:

408-041-542-212

Manufacturer:

EDAC Inc.

Utmel No:

725-408-041-542-212

Package:

-

ECAD Model:

Description:

408-041-542-212 datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from EDAC Inc. stock available at Utmel

Quantity:

Unit Price: $36.181303

Ext Price: $36.18

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $36.181303

    $36.18

  • 10

    $34.133305

    $341.33

  • 100

    $32.201231

    $3,220.12

  • 500

    $30.378520

    $15,189.26

  • 1000

    $28.658981

    $28,658.98

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
408-041-542-212 information

Specifications
Documents & Media
Product Details
EDAC Inc. 408-041-542-212 technical specifications, attributes, parameters and parts with similar specifications to EDAC Inc. 408-041-542-212.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    UL 94V-0 Diallyl Phthalate
  • Mounting Option

    Mounting option in electronic components refers to the method by which a component is attached to a printed circuit board or other substrate. This can include through-hole mounting, where leads are inserted through holes and soldered to pads on the opposite side, as well as surface mount technology, where components are placed directly onto the surface of the board. The choice of mounting option impacts the assembly process, component size, thermal performance, and overall design of the electronic device.

    .128" (3.25mm) Dia. Mounting Holes With Card Guides
  • Color
    Green
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Position

    The parameter "Position" in electronic components refers to the specific location or arrangement of components within a circuit or system. It can indicate the orientation of a component on a printed circuit board (PCB) or its placement in a hierarchical layout. Position is crucial for ensuring proper connectivity, optimal performance, and effective heat dissipation. It also plays a role in assembly and manufacturing processes, influencing how the components are soldered or connected in the final product.

    41
  • Contact Description

    Contact Description in electronic components refers to the detailed information about the physical characteristics and specifications of the contact points or terminals on the component. This parameter typically includes details such as the size, shape, material composition, and configuration of the contacts. Understanding the contact description is crucial for ensuring proper connectivity and compatibility when integrating the electronic component into a circuit or system. It helps in determining how the component will physically interface with other components or devices, and plays a key role in the overall performance and reliability of the electronic system.

    Wire Wrap
  • Contact Tail Length

    Contact Tail Length is a parameter in electronic components that refers to the length of the metal contact tail extending from the component body. This contact tail is typically used for soldering the component onto a circuit board or for making electrical connections. The length of the contact tail is important as it determines how securely the component can be attached to the circuit board and how well it can maintain electrical contact. A proper contact tail length ensures reliable performance and durability of the electronic component in the circuit.

    .965" 24.51mm
  • Contact Tail Size

    Contact Tail Size in electronic components refers to the dimensions of the metal portion of the component that makes contact with other components or conductive surfaces. This parameter is crucial for ensuring proper electrical connections and signal transmission within a circuit. The size of the contact tail can impact the overall performance and reliability of the component, as it determines the amount of current that can flow through the connection and the strength of the bond between components. Manufacturers provide specifications for contact tail size to help engineers and designers select the appropriate components for their specific application requirements.

    .060" x .025" 1.52mmx0.64mm
  • Gold Plating

    Gold plating in electronic components refers to the process of depositing a thin layer of gold onto the surface of a component. This is done to enhance the component's conductivity, corrosion resistance, and overall durability. Gold is a highly conductive material that does not tarnish or corrode easily, making it ideal for use in electronic applications where reliable and consistent performance is crucial. Gold plating is commonly used in connectors, switches, and other components where a high level of conductivity and reliability is required.

    Gold over Nickel Plating
  • Card Slot Width

    Card Slot Width refers to the physical width of a slot designed to accommodate electronic cards, such as expansion cards or memory cards, within a device. It is a critical specification that determines compatibility with various card types. The width can influence the overall design of a circuit board and the layout of associated components, impacting functionality and performance in electronic devices.

    Accepts .062" 1.57mm Board
  • Insulator Card Slots

    Insulator Card Slots refer to the slots or connectors on electronic components where insulator cards can be inserted. Insulator cards are typically used to provide electrical insulation and protection for the components within the slot. These slots are designed to securely hold the insulator cards in place while allowing for easy insertion and removal. The insulator card slots play a crucial role in maintaining the integrity and functionality of the electronic component by safeguarding it from potential damage or interference.

    Closed Card Slot Ends
0 Similar Products Remaining
Download datasheets and manufacturer documentation for EDAC Inc. 408-041-542-212.

408-041-542-212 Overview


408-041-542-212 Features


408-041-542-212 Applications

There are a lot of EDAC Inc.
408-041-542-212 Edgeboard Connectors applications.


  • RADAR processing, digital oscilloscopes
  • CMOS Image sensors for mobile applications
  • Medical Instrumentation and medical imaging
  • Music recording
  • Digital signal processing
  • Scientific instruments
  • Rotary encoder
  • Displaying
  • Transducer
  • Microcontrollers.