EDAC Inc. 516-020-500-360
EDAC Inc. 516-020-500-360
feed

EDAC Inc. 516-020-500-360

Manufacturer No:

516-020-500-360

Manufacturer:

EDAC Inc.

Utmel No:

725-516-020-500-360

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $35.783917

Ext Price: $35.78

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 28

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $35.783917

    $35.78

  • 10

    $33.758412

    $337.58

  • 100

    $31.847558

    $3,184.76

  • 500

    $30.044867

    $15,022.43

  • 1000

    $28.344214

    $28,344.21

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
516-020-500-360 information

Specifications
Documents & Media
Product Details
EDAC Inc. 516-020-500-360 technical specifications, attributes, parameters and parts with similar specifications to EDAC Inc. 516-020-500-360.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Grey Polycarbonate
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Plug
  • Position

    The parameter "Position" in electronic components refers to the specific location or arrangement of components within a circuit or system. It can indicate the orientation of a component on a printed circuit board (PCB) or its placement in a hierarchical layout. Position is crucial for ensuring proper connectivity, optimal performance, and effective heat dissipation. It also plays a role in assembly and manufacturing processes, influencing how the components are soldered or connected in the final product.

    20
  • Contact Description

    Contact Description in electronic components refers to the detailed information about the physical characteristics and specifications of the contact points or terminals on the component. This parameter typically includes details such as the size, shape, material composition, and configuration of the contacts. Understanding the contact description is crucial for ensuring proper connectivity and compatibility when integrating the electronic component into a circuit or system. It helps in determining how the component will physically interface with other components or devices, and plays a key role in the overall performance and reliability of the electronic system.

    Wire Hole
  • Cover Description

    Cover Description in electronic components refers to the detailing of the protective casing or enclosure that houses the internal components of a device. It specifies the material, design, and dimensions of the cover, as well as any additional features such as ventilation or mounting options. This description is crucial for ensuring compatibility with other components and for providing adequate protection against environmental factors.

    Metal Cover Top Entry
  • Hardware Code

    Hardware Code refers to a unique identifier assigned to electronic components that provides essential information about the part, such as its specifications, manufacturer, and compatibility. This code simplifies the process of tracking and managing inventory, facilitating ordering and procurement. It enables engineers and technicians to ensure they are using the correct components in their designs and repairs, contributing to efficient production and maintenance processes.

    No Hardware
0 Similar Products Remaining
Download datasheets and manufacturer documentation for EDAC Inc. 516-020-500-360.

516-020-500-360 Overview


516-020-500-360 Features


516-020-500-360 Applications

There are a lot of EDAC Inc.
516-020-500-360 Backplane Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology