Essentra Components D3/4A
Essentra Components D3/4A
feed

Essentra Components D3/4A

Manufacturer No:

D3/4A

Manufacturer:

Essentra Components

Utmel No:

806-D3/4A

Package:

-

ECAD Model:

Description:

CONN COVER RED CIRCULAR

Quantity:

Unit Price: $0.090321

Ext Price: $0.09

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6919

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.090321

    $0.09

  • 500

    $0.066412

    $33.21

  • 1000

    $0.055344

    $55.34

  • 2000

    $0.050774

    $101.55

  • 5000

    $0.047452

    $237.26

  • 10000

    $0.044142

    $441.42

  • 15000

    $0.042690

    $640.35

  • 50000

    $0.041977

    $2,098.85

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
D3/4A information

Specifications
Product Details
Essentra Components D3/4A technical specifications, attributes, parameters and parts with similar specifications to Essentra Components D3/4A.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyethylene (PE)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Alliance Plastics, D
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Red
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cap (Cover)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description

Description: The D3/4A cap (cover) from Essentra Components is a high-quality, red-colored accessory designed for use with circular connectors. Made from durable polyethylene (PE), this cap provides excellent protection against environmental factors while ensuring reliable connectivity. The Alliance Plastics, D series, is renowned for its robust construction and long-lasting performance.

Features: - Material: Constructed from polyethylene (PE) for durability and resistance to moisture. - Color: Available in a distinctive red color for easy identification. - RoHS Compliance: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety. - Moisture Sensitivity Level (MSL): Not applicable, making it suitable for use in various conditions. - Factory Lead Time: Typically ships within 2 weeks from the manufacturer.

Applications: 1. Primary Applications: - The D3/4A cap is primarily used as a protective cover for circular connectors in industrial settings where reliability and durability are crucial. It is ideal for applications requiring high resistance to environmental factors such as moisture, dust, and chemicals.

  1. Secondary Applications:
  2. Additionally, this cap can be used in medical devices where sterility is not a primary concern but where protection against contaminants is necessary.
  3. It can also be utilized in automotive systems where exposure to harsh conditions is common.

Alternative Parts: If the D3/4A cap is not available or if you need an alternative solution, consider the following options: - The D3/4B cap from the same series offers similar specifications but with a different color option. - Other manufacturers like TE Connectivity or Amphenol offer similar products that might serve as suitable alternatives.

Embedded Modules: The D3/4A cap is commonly used in various embedded systems requiring robust connector protection: - Industrial control systems - Medical equipment - Automotive electronics - Aerospace applications

In summary, the D3/4A cap from Essentra Components is an essential accessory for ensuring the longevity and reliability of circular connectors across diverse industrial applications. Its durable construction, easy identification through its red color, and compliance with environmental regulations make it a reliable choice for many embedded systems.