Essentra Components OFSB-4-85-19
Essentra Components OFSB-4-85-19
feed

Essentra Components OFSB-4-85-19

Manufacturer No:

OFSB-4-85-19

Manufacturer:

Essentra Components

Utmel No:

806-OFSB-4-85-19

Package:

-

ECAD Model:

Description:

OPT FIBER SUPT BASE SCREW MNT FR

Quantity:

Unit Price: $3.216272

Ext Price: $3.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 127

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.216272

    $3.22

  • 10

    $3.034219

    $30.34

  • 100

    $2.862471

    $286.25

  • 500

    $2.700444

    $1,350.22

  • 1000

    $2.547589

    $2,547.59

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
OFSB-4-85-19 information

Specifications
Documents & Media
Product Details
Essentra Components OFSB-4-85-19 technical specifications, attributes, parameters and parts with similar specifications to Essentra Components OFSB-4-85-19.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Screw
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA), Nylon
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Richco
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Support Base - Fiber Optic
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Flame Retardant
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components OFSB-4-85-19.

Product Description: OFSB-4-85-19 Fiber Optic Support Base

1. Description

The OFSB-4-85-19 is a high-quality fiber optic support base designed by Richco, a renowned brand in the field of cable management solutions. This product is manufactured by Essentra Components and is part of their extensive range of accessories for managing cables and wires. The OFSB-4-85-19 is specifically engineered to provide reliable support for fiber optic cables, ensuring they are securely positioned and protected from damage.

2. Features

  • Flame Retardant Material: The support base is made from polyamide (PA) or nylon, which is flame retardant, providing an added layer of safety in environments where fire risk is a concern.
  • Lead Free and RoHS Compliant: The product adheres to lead-free standards and is RoHS compliant, ensuring it meets stringent environmental regulations.
  • Screw Mount: Easy installation is facilitated by the screw mount design, allowing for quick and secure attachment to any surface.
  • Moisture Sensitivity Level (MSL) Not Applicable: This indicates that the material does not require special handling regarding moisture sensitivity.

3. Applications

The primary applications of the OFSB-4-85-19 include: - Data Centers: Providing organized cable management in data centers where fiber optic cables are crucial for high-speed data transmission. - Telecommunications: Supporting fiber optic cables in telecommunications infrastructure to ensure reliable connectivity. - Network Installations: Facilitating efficient network installations by keeping fiber optic cables neatly organized and protected.

Secondary applications include: - Industrial Settings: In industrial settings where precise cable management is essential for machinery operation. - Commercial Buildings: In commercial buildings where organized cable infrastructure is vital for smooth operations.

4. Alternative Parts

Alternative parts to consider include: - Richco OFSB-4-85-18: A similar model with slightly different dimensions or specifications. - Richco OFSB-4-85-20: Another variant offering additional features or modifications.

5. Embedded Modules

The OFSB-4-85-19 is commonly used in various embedded modules such as: - Fiber Optic Patch Panels: To support and organize fiber optic cables within patch panels. - Fiber Optic Distribution Frames (ODFs): Ensuring neat and secure cable management within ODFs. - Network Cabinets: Providing support for fiber optic cables within network cabinets.

By choosing the OFSB-4-85-19, users can ensure reliable and efficient cable management solutions that meet both functional and safety requirements in a variety of applications.