Essentra Components RKWDE-16-15-BK
Essentra Components RKWDE-16-15-BK
feed

Essentra Components RKWDE-16-15-BK

Manufacturer No:

RKWDE-16-15-BK

Manufacturer:

Essentra Components

Utmel No:

806-RKWDE-16-15-BK

Package:

-

Datasheet:

RKWD Series

ECAD Model:

Description:

CINCH STRAP W/ END GROMMET, HOOK

Quantity:

Unit Price: $2.229283

Ext Price: $2.23

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 84

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.229283

    $2.23

  • 10

    $2.103097

    $21.03

  • 100

    $1.984054

    $198.41

  • 500

    $1.871749

    $935.87

  • 1000

    $1.765801

    $1,765.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RKWDE-16-15-BK information

Specifications
Documents & Media
Essentra Components RKWDE-16-15-BK technical specifications, attributes, parameters and parts with similar specifications to Essentra Components RKWDE-16-15-BK.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Grommet, End Mount
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA), Nylon
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    10 per Pkg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Richco, RKWD
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Wire/Cable Tie Type

    The parameter "Wire/Cable Tie Type" in electronic components refers to the specific type or style of tie used to secure and organize wires or cables within a system or device. Wire/cable ties are commonly used in electronics to bundle and fasten wires together, preventing tangling and ensuring a neat and organized layout. The type of tie chosen can vary based on factors such as the size and number of wires being secured, the environment in which the component will be used, and the desired level of durability and reusability. Common types of wire/cable ties include zip ties, hook and loop ties, and twist ties, each offering unique features and benefits for different applications. Selecting the appropriate tie type is important for maintaining the integrity and functionality of the electronic system.

    Hook and Loop - Tie
  • Bundle Diameter

    The overall diameter required to fit the bundle in an existing shell or tank.

    3.75 (95.25mm)
  • Length
    381mm
  • Width
    1.000 25.40mm
  • Length - Approximate

    Length - Approximate is a parameter commonly found in electronic components specifications. It refers to the approximate physical length of the component, such as a resistor, capacitor, or integrated circuit. This measurement is important for determining the size and fit of the component on a circuit board or within an electronic device. The length is typically provided in millimeters or inches and helps engineers and designers ensure proper placement and spacing of components for optimal performance and functionality.

    15
  • Length - Actual

    Length - Actual is a parameter used in electronic components to describe the physical length of a component in real-world measurements. This measurement is typically specified in millimeters or inches and refers to the actual physical size of the component, as opposed to theoretical or nominal dimensions. It is an important parameter to consider when designing and assembling electronic circuits, as it ensures proper fit and alignment of components on a circuit board. Manufacturers provide this specification to help engineers and designers accurately plan and implement their electronic designs.

    1.250' 381.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Essentra Components RKWDE-16-15-BK.