Everlight Electronics Co Ltd HIR11-21C/L11/TR8
Everlight Electronics Co Ltd HIR11-21C/L11/TR8
feed

Everlight Electronics Co Ltd HIR11-21C/L11/TR8

Manufacturer No:

HIR11-21C/L11/TR8

Utmel No:

821-HIR11-21C/L11/TR8

Package:

1206 (3016 Metric)

ECAD Model:

Description:

EMITTER IR 850NM 65MA 1206

Quantity:

Unit Price: $0.357971

Ext Price: $0.36

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 26000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.357971

    $0.36

  • 10

    $0.337708

    $3.38

  • 100

    $0.318593

    $31.86

  • 500

    $0.300559

    $150.28

  • 1000

    $0.283547

    $283.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HIR11-21C/L11/TR8 information

Specifications
Product Details
Product Comparison
Everlight Electronics Co Ltd HIR11-21C/L11/TR8 technical specifications, attributes, parameters and parts with similar specifications to Everlight Electronics Co Ltd HIR11-21C/L11/TR8.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1206 (3016 Metric)
  • Number of Pins
    2
  • Semiconductor Material

    Semiconductor material refers to a type of material that has electrical conductivity between that of a conductor and an insulator. These materials are commonly used in electronic components such as diodes, transistors, and integrated circuits. The conductivity of semiconductor materials can be controlled and manipulated by introducing impurities or applying external electrical fields, allowing for the precise regulation of current flow within electronic devices. Silicon is the most widely used semiconductor material in the electronics industry due to its abundance and favorable electrical properties.

    GaAlAs
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2012
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Infrared (IR)
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    HIGH RELIABILITY
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Top View
  • Number of Functions
    1
  • Case Code (Metric)

    Case Code (Metric) in electronic components refers to a standardized system that specifies the dimensions of surface-mount devices (SMD) in millimeters, consisting of a four-digit number where the first two digits represent the width and the last two digits represent the height of the component, measured in tenths of a millimeter. The metric case codes are standardized by organizations such as the EIA and IEC, and are often compared to the Imperial code which uses inches, allowing for easier identification and selection of components across different regions and industries. This coding system is widely used in the design and manufacturing of electronic devices, particularly in applications requiring compact and efficient component layouts, and is essential for engineers and designers to ensure proper component selection and facilitate the assembly process in electronic manufacturing.

    3016
  • Case Code (Imperial)

    The term "Case Code (Imperial)" in electronic components refers to a standardized system used to specify the physical dimensions and package types of components, particularly capacitors and resistors. This code helps manufacturers and engineers identify the size and form factor of the component, ensuring compatibility with circuit designs and PCB layouts. In the context of electronic components, the Case Code (Imperial) typically follows a numerical format that indicates the length and width of the component in inches. For example, a Case Code of 1206 signifies a component that measures 0.12 inches by 0.06 inches. This coding system is essential for selecting the correct components for specific applications, as it provides a quick reference to the physical characteristics of the part, including its footprint and mounting style.

    1206
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    SINGLE
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    1.45V
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    75°
  • Forward Current

    Current which flows upon application of forward voltage.

    20mA
  • Lens Style

    In the context of electronic components, the parameter "Lens Style" typically refers to the design or shape of the lens used in optical components such as LEDs, photodiodes, or sensors. The lens style can affect the light output, beam angle, and overall performance of the component. Common lens styles include flat top, dome, narrow beam, wide beam, and diffused lenses. Choosing the appropriate lens style is important for achieving the desired light distribution and optical characteristics in electronic devices. Manufacturers often provide specifications on the lens style to help users select the most suitable component for their application.

    Colorless, Diffused, Rectangular
  • Current - DC Forward (If) (Max)

    The parameter "Current - DC Forward (If) (Max)" in electronic components refers to the maximum forward current that can safely pass through the component without causing damage. This parameter is typically specified in datasheets for diodes and LEDs, indicating the maximum current that can flow through the component in the forward direction. Exceeding this maximum current rating can lead to overheating and potentially permanent damage to the component. It is important to ensure that the current flowing through the component does not exceed this specified maximum to maintain proper functionality and reliability.

    65mA
  • Number of LEDs
    1
  • Reverse Voltage-Max

    Reverse Voltage-Max is a parameter in electronic components that specifies the maximum voltage that can be applied in the reverse direction across the component without causing damage. This parameter is particularly important for components like diodes and transistors, which are designed to allow current flow in one direction only. Exceeding the Reverse Voltage-Max can lead to the breakdown of the component and potentially cause a short circuit or permanent damage. It is crucial to carefully consider this parameter when designing circuits to ensure the reliable operation and longevity of the electronic components.

    5V
  • Radiant Intensity (Ie) Min @ If

    Radiant Intensity (Ie) Min @ If is a parameter used to describe the minimum radiant intensity emitted by an electronic component, typically an LED, at a specific forward current (If). Radiant intensity refers to the power emitted by a light source within a solid angle per unit of solid angle. This parameter helps determine the brightness or luminous intensity of the LED at a given operating current. A lower value for "Radiant Intensity (Ie) Min @ If" indicates a dimmer output from the LED, while a higher value indicates a brighter output. Manufacturers provide this specification to help users understand the performance characteristics of the component and ensure it meets their requirements for a particular application.

    1mW/sr @ 20mA
  • Spectral Bandwidth

    The spectral bandwidth is defined as the band width of light at one-half the peak maximum. The spectral bandwidth of a spectrophotometer is related to the physical slit-width and optical dispersion of the monochromator system.

    4.5e-8m
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: HIR11-21C/L11/TR8 Infrared LED

1. Description

The HIR11-21C/L11/TR8 is a high-reliability infrared (IR) LED designed by Everlight Electronics Co., Ltd. This surface-mount device (SMD) is part of the optoelectronics category, specifically within the infrared, UV, and visible emitters subcategory. The LED is encapsulated in a 1206 (3016 metric) case style, making it suitable for various electronic applications requiring compact and reliable IR emission.

2. Features

  • High Reliability: Designed with high reliability in mind, this IR LED ensures consistent performance over its operating temperature range.
  • Compact Design: The 1206 (3016 metric) case code allows for easy integration into small form factor devices.
  • Surface Mount Technology (SMT): Mounting type is surface mount, facilitating efficient assembly processes.
  • Low Forward Voltage: The typical forward voltage (Vf) is 1.45V, which helps in reducing power consumption.
  • High Radiant Intensity: With a minimum radiant intensity of 1mW/sr at 20mA forward current, this LED provides strong IR emission.
  • Wide Operating Temperature Range: The operating temperature range is from -25°C to 85°C, ensuring stable performance under various environmental conditions.
  • RoHS3 Compliant: Compliant with RoHS3 standards, making it environmentally friendly.

3. Applications

  1. Primary Applications
  2. Remote Control Systems: Used in remote control systems where IR signals are required for communication between devices.
  3. Sensors and Detectors: Integrated into sensors and detectors for various applications including motion detection and proximity sensing.
  4. Medical Devices: Utilized in medical devices such as thermometers and other diagnostic equipment that require precise temperature measurements.

  5. Secondary Applications

  6. Automotive Systems: Used in automotive systems for applications like parking sensors and blind spot detection.
  7. Consumer Electronics: Integrated into consumer electronics such as TVs, audio systems, and gaming consoles for remote control functionality.
  8. Industrial Automation: Employed in industrial automation for process control and monitoring systems.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - Everlight Electronics Co., Ltd.'s HIR11-21C/L11/TR8 is a specific product; however, other similar products from the same manufacturer include: - HIR11-21C/L11/TR8 variants with different case codes or lead times. - Other Everlight IR LEDs with comparable specifications such as radiant intensity and operating temperature range.

5. Embedded Modules

The HIR11-21C/L11/TR8 infrared LED is commonly used in various embedded modules including: - Remote control modules for consumer electronics. - Sensor modules for industrial automation and medical devices. - Automotive control modules for parking sensors and blind spot detection systems.

This comprehensive product description highlights the key features, applications, and alternative parts of the HIR11-21C/L11/TR8 infrared LED from Everlight Electronics Co., Ltd., making it easier for engineers to select the right component for their projects.

The three parts on the right have similar specifications to Everlight Electronics Co Ltd & HIR11-21C/L11/TR8.
HIR11-21C/L11/TR8 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "HIR11-21C/L11/TR8" in Everlight Electronics Co Ltd HIR11-21C/L11/TR8.
  • Part Number
  • Manufacturer
  • Package
  • Description