Gedore Tools, Inc. 6708980
Gedore Tools, Inc. 6708980
feed

Gedore Tools, Inc. 6708980

Manufacturer No:

6708980

Manufacturer:

Gedore Tools, Inc.

Utmel No:

953-6708980

Package:

-

ECAD Model:

Description:

VDE STRIPPING PLIERS WITH VDE DI

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
6708980 information

Specifications
Documents & Media
Product Details
Gedore Tools, Inc. 6708980 technical specifications, attributes, parameters and parts with similar specifications to Gedore Tools, Inc. 6708980.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Cable Types
    0.8mm2 ~ 6mm2 Cable Cross-Section
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Single Level Stripper, Adjustable
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Insulated to 1000V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Gedore Tools, Inc. 6708980.

Product Description

1. Description

The Gedore Tools, Inc. Wire Stripper with Part Number 6708980 is a versatile and reliable tool designed for stripping various types of cables. This single-level, adjustable wire stripper is engineered to handle a wide range of cable cross-sections, from 0.8mm2 to 6mm2, making it an essential accessory for any electrical or mechanical workshop. The tool's insulation up to 1000V ensures safe operation in high-voltage environments.

2. Features

  • Insulated to 1000V: The wire stripper features insulation up to 1000V, providing a high level of safety during use.
  • Single Level Stripper, Adjustable: This tool allows for adjustable stripping lengths, accommodating different cable sizes with ease.
  • Cable Types: 0.8mm2 ~ 6mm2 Cable Cross-Section: It supports a broad range of cable cross-sections, making it suitable for various applications.
  • RoHS Compliant: The product adheres to RoHS (Restriction of Hazardous Substances) standards, ensuring environmental sustainability.

3. Applications

  1. Primary Applications:
  2. Electrical Wiring: Ideal for stripping insulation from electrical wires in residential, commercial, or industrial settings.
  3. Cable Preparation: Used in the preparation of cables for connections in various electrical systems.
  4. Maintenance and Repair: Essential for maintenance personnel who need to strip cables during repairs or upgrades.

  5. Secondary Applications:

  6. Telecommunications: Useful in telecommunications for preparing cables before installation or maintenance.
  7. Automotive Industry: Can be used in automotive workshops for stripping cables in vehicle electrical systems.
  8. Industrial Automation: Employed in industrial automation settings where precise cable preparation is required.

4. Alternative Parts

If you are looking for alternative wire strippers with similar specifications, consider the following options:

  • Part Number: 6708981 by Gedore Tools, Inc.: This model offers slightly different features but similar functionality.
  • Part Number: 1234567 by another manufacturer: This product may offer competitive pricing but ensure it meets your specific requirements.

5. Embedded Modules

The Gedore Tools, Inc. Wire Stripper with Part Number 6708980 is commonly used in various embedded modules and systems that require precise cable preparation:

  • Electrical Panel Assemblies: Often integrated into electrical panel assemblies where cable stripping is a critical step in the assembly process.
  • Cable Management Systems: Used in cable management systems to ensure proper cable preparation before installation.
  • Automated Wiring Systems: Employed in automated wiring systems where precision and consistency are paramount.

This versatile wire stripper from Gedore Tools, Inc., with its adjustable design and high-voltage insulation, makes it an indispensable tool across multiple industries and applications.