GigaDevice GD5F4GQ6REYIGY
GigaDevice GD5F4GQ6REYIGY
feed

GigaDevice GD5F4GQ6REYIGY

Memory IC Memory IC

Manufacturer No:

GD5F4GQ6REYIGY

Manufacturer:

GigaDevice

Utmel No:

970-GD5F4GQ6REYIGY

Package:

WSON-8

ECAD Model:

Description:

Memory IC

Quantity:

Unit Price: $8.196808

Ext Price: $8.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.196808

    $8.20

  • 10

    $7.732838

    $77.33

  • 100

    $7.295130

    $729.51

  • 500

    $6.882198

    $3,441.10

  • 1000

    $6.492640

    $6,492.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GD5F4GQ6REYIGY information

Specifications
Product Details
GigaDevice GD5F4GQ6REYIGY technical specifications, attributes, parameters and parts with similar specifications to GigaDevice GD5F4GQ6REYIGY.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    WSON-8
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    2 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    1.7 V
  • Mounting Styles
    SMD/SMT
  • Interface Type
    SPI
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    4 Gbit
  • Supply Current-Max

    Supply Current-Max refers to the maximum amount of current that an electronic component or circuit can draw from its power supply under specified operating conditions. It is a critical parameter that determines the power consumption and thermal performance of the device. Exceeding this limit can lead to overheating, potential damage, or failure of the component. Knowing the Supply Current-Max helps in designing circuits that ensure proper operation and reliability.

    30 mA
0 Similar Products Remaining

GD5F4GQ6REYIGY Overview

It is available in WSON-8 case. The memory size of the chip is 4 Gbit Mb. It is able to operate from a max supply current of 30 mA.

GD5F4GQ6REYIGY Features

Package / Case: WSON-8

GD5F4GQ6REYIGY Applications

There are a lot of GigaDevice
GD5F4GQ6REYIGY Memory applications.


  • Cache memory
  • cell phones
  • eSRAM
  • mainframes
  • multimedia computers
  • networking
  • personal computers
  • servers
  • supercomputers
  • telecommunications