Global Connector Technology BC050-08A-K0-0380-0160-0480-LD
Global Connector Technology BC050-08A-K0-0380-0160-0480-LD
feed

Global Connector Technology BC050-08A-K0-0380-0160-0480-LD

Manufacturer No:

BC050-08A-K0-0380-0160-0480-LD

Utmel No:

948-BC050-08A-K0-0380-0160-0480-LD

Package:

-

ECAD Model:

Description:

Board Connector,
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
BC050-08A-K0-0380-0160-0480-LD information

Specifications
Global Connector Technology BC050-08A-K0-0380-0160-0480-LD technical specifications, attributes, parameters and parts with similar specifications to Global Connector Technology BC050-08A-K0-0380-0160-0480-LD.
  • Type
    Parameter
  • Contact Finish Mating
    GOLD FLASH
  • Rohs Code
    Yes
  • Manufacturer Part Number
    BC050-08A-K0-0380-0160-0480-LD
  • Contact Materials
    COPPER ALLOY
  • Manufacturer
    Global Connector Technology
  • Part Life Cycle Code
    Contact Manufacturer
  • Ihs Manufacturer
    GLOBAL CONNECTOR TECHNOLOGY INC
  • Risk Rank
    4.63
  • Manufacturer Series
    BC050
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    BOARD CONNECTOR
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.69.40.40
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Contact Finish Termination

    Contact Finish Termination refers to the final layer of material applied to the electrical contact surfaces of electronic components, which is critical for ensuring reliable electrical connections. It often involves different plating processes such as gold, tin, nickel, or palladium, chosen based on the specific application and environmental conditions. The finish helps prevent oxidation, enhance conductivity, and improve solderability, ultimately influencing the performance and longevity of the connections in electronic devices.

    GOLD FLASH
0 Similar Products Remaining