Hammond Manufacturing CBB56
Hammond Manufacturing CBB56
feed

Hammond Manufacturing CBB56

Manufacturer No:

CBB56

Utmel No:

1038-CBB56

Package:

-

ECAD Model:

Description:

Racks & Rack Cabinet Accessories CONTEMPRA BUS BAR

Quantity:

Unit Price: $85.168586

Ext Price: $85.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $85.168586

    $85.17

  • 10

    $80.347723

    $803.48

  • 100

    $75.799738

    $7,579.97

  • 500

    $71.509187

    $35,754.59

  • 1000

    $67.461497

    $67,461.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CBB56 information

Specifications
Documents & Media
Product Details
Hammond Manufacturing CBB56 technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing CBB56.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Rack
  • Weight
    1.999889kg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    C2
  • Published
    2002
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Bus Bar
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing CBB56.

Product Description

CBB56 Bus Bar by Hammond Manufacturing

The CBB56 bus bar is a high-quality, rack-mounted accessory designed by Hammond Manufacturing, a renowned leader in the field of electrical enclosures and accessories. This product is part of the C2 series, known for its reliability and durability. The CBB56 bus bar is specifically engineered to provide efficient and organized electrical connections within rack systems, making it an essential component for various industrial and commercial applications.

Features

  1. Rack Mount Design: The CBB56 bus bar is designed to be mounted directly into rack systems, ensuring easy integration and space optimization.
  2. High-Quality Materials: Constructed from robust materials, this bus bar is built to withstand the demands of heavy use in industrial environments.
  3. ROHS3 Compliant: The CBB56 bus bar meets the stringent requirements of ROHS3, ensuring compliance with environmental regulations.
  4. Active Part Status: This product is actively supported by Hammond Manufacturing, ensuring ongoing availability and support.
  5. Low Moisture Sensitivity: With a moisture sensitivity level (MSL) not applicable, the CBB56 bus bar can be handled and stored without concern for moisture-related issues.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for use in control panels and automation systems where organized electrical connections are crucial.
  3. Data Centers: Enhances cable management in data center environments by providing a structured way to route and connect cables.
  4. Telecommunications: Used in telecommunications equipment racks to organize and manage electrical connections efficiently.

  5. Secondary Applications:

  6. Laboratory Equipment: Can be used in laboratory settings to organize electrical connections for various scientific instruments.
  7. Medical Equipment: Provides a clean and organized way to manage electrical connections in medical equipment racks.

Alternative Parts

If the CBB56 bus bar is not available or if you need an alternative solution, consider the following options:

  1. CBB57 Bus Bar: Another model from the C2 series that offers similar functionality but with slightly different dimensions or features.
  2. CBR Series Bus Bars: These bus bars offer similar functionality but with different mounting options or configurations.

Embedded Modules

The CBB56 bus bar is commonly used in various embedded systems and modules, including:

  1. Industrial Control Systems (ICS): Modules designed for industrial control systems often integrate the CBB56 bus bar for efficient cable management.
  2. Embedded Computing Platforms: Some embedded computing platforms, such as those used in IoT devices or edge computing applications, may utilize the CBB56 bus bar for organized electrical connections.

For more detailed information or specific requirements, please refer to the datasheet or contact Hammond Manufacturing directly.


The CBB56 bus bar by Hammond Manufacturing is a reliable and efficient solution for managing electrical connections within rack systems, making it an essential component in various industrial and commercial applications.