Hammond Manufacturing DK16S16
Hammond Manufacturing DK16S16
feed

Hammond Manufacturing DK16S16

Manufacturer No:

DK16S16

Utmel No:

1038-DK16S16

Package:

-

ECAD Model:

Description:

SHIELD DRIP KIT 16"

Quantity:

Unit Price: $133.171954

Ext Price: $133.17

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2921

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $133.171954

    $133.17

  • 10

    $125.633919

    $1,256.34

  • 100

    $118.522565

    $11,852.26

  • 500

    $111.813741

    $55,906.87

  • 1000

    $105.484661

    $105,484.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DK16S16 information

Specifications
Documents & Media
Hammond Manufacturing DK16S16 technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing DK16S16.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Weight
    1.999889kg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DK
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Drip Shield Kit
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Bolts, Washers
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing DK16S16.
DK16S16 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "DK16S16" in Hammond Manufacturing DK16S16.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • DK16S16Hammond Manufacturing

    -

    SHIELD DRIP KIT 16"

  • 7T.81.0.000.2403Finder Relays, Inc.

    -

    FINDER 7T.81.0.000.2403 THERMOSTAT, NC, 0 DEG TO 60 DEG, 250V

  • ADSBHammond Manufacturing

    -

    Racks & Rack Cabinet Accessories SUPPORT BAR FOR ADSV SERIESThis product will ship to you directly from the manufacturer.

  • RASA22BK3Hammond Manufacturing

    -

    HAMMONDRASA22BK3MOUNTING BRACKETS

  • AR7502APC

    -

    Racks & Rack Cabinet Accessories Vert Cable Organizer 42U (Qty. 2)This product will ship to you directly from the manufacturer. You may order this product now. Mouser will notify you of the estimated ship date.

  • VCT49Hammond Manufacturing

    -

    Racks & Rack Cabinet Accessories 28U VERT CABLE TRAY

  • AR8108BLKAPC

    -

    Racks & Rack Cabinet Accessories 1U Blnking Panel Kit 19" Black

  • AP5719APC

    -

    Racks & Rack Cabinet Accessories APC 19" RACK LCD CONSOLEThis product will ship to you directly from the manufacturer. You may order this product now. Mouser will notify you of the estimated ship date.

  • CLC1B36BKHammond Manufacturing

    -

    Racks & Rack Cabinets COLO 24X44X36 1 BAY ASSY

  • AR8163ABLKAPC

    -

    Racks & Rack Cabinet Accessories Data Cable Partition 600mm Wide pass-thrU