Hammond Manufacturing PMB5057WKIT2
Hammond Manufacturing PMB5057WKIT2
feed

Hammond Manufacturing PMB5057WKIT2

Manufacturer No:

PMB5057WKIT2

Utmel No:

1038-PMB5057WKIT2

Package:

-

ECAD Model:

Description:

16" POLE MOUNT KIT FOR 1557B

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PMB5057WKIT2 information

Specifications
Documents & Media
Product Details
Hammond Manufacturing PMB5057WKIT2 technical specifications, attributes, parameters and parts with similar specifications to Hammond Manufacturing PMB5057WKIT2.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PMB
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Mounting Kit
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hammond Manufacturing PMB5057WKIT2.

Product Description: PMB5057WKIT2 Mounting Kit by Hammond Manufacturing

1. Description

The PMB5057WKIT2 is a versatile mounting kit designed by Hammond Manufacturing, specifically engineered to enhance the installation and stability of various electronic enclosures and boxes. This kit is part of the PMB series, renowned for its reliability and durability. The PMB5057WKIT2 is ideal for applications where secure and efficient mounting solutions are crucial.

2. Features

  • Robust Construction: The kit is built with high-quality materials ensuring long-lasting performance.
  • Universal Compatibility: Designed to work seamlessly with a wide range of electronic enclosures and boxes.
  • Easy Installation: Features intuitive mounting mechanisms that simplify the setup process.
  • Moisture Resistance: Compliant with MSL 1 (Unlimited), making it suitable for use in various environments.
  • ROHS3 Compliant: Meets the stringent environmental standards set by ROHS3, ensuring eco-friendliness.

3. Applications

The PMB5057WKIT2 mounting kit is versatile and can be used in multiple applications across various industries:

  1. Primary Applications:
  2. Industrial Automation: For securing control panels and other industrial equipment.
  3. Medical Devices: To mount medical device enclosures securely.
  4. Telecommunications: In telecommunications systems where stability is paramount.

  5. Secondary Applications:

  6. Audio Equipment: Mounting audio components in home theaters or professional sound systems.
  7. Laboratory Equipment: Securing laboratory instruments to ensure stability during experiments.
  8. Security Systems: Mounting security panel enclosures for reliable operation.

4. Alternative Parts

If the PMB5057WKIT2 is not available or if you need additional options, consider the following alternative parts from Hammond Manufacturing:

  1. PMB5056WKIT2: A similar mounting kit with slightly different specifications but compatible with many of the same applications.
  2. PMB5058WKIT2: An upgraded version with enhanced features such as adjustable mounting arms for more flexibility.

5. Embedded Modules

The PMB5057WKIT2 mounting kit is commonly used in conjunction with various embedded modules and systems:

  1. Industrial Control Systems (ICS): Often paired with ICS modules to provide robust mounting solutions for control panels.
  2. Embedded Computing Systems: Used to secure embedded computing modules in industrial settings or medical devices.
  3. Automation Systems: Integrated into automation systems for reliable and efficient operation of machinery.

Conclusion

The PMB5057WKIT2 mounting kit by Hammond Manufacturing offers a reliable and versatile solution for securing electronic enclosures and boxes across diverse industries. Its robust construction, universal compatibility, and ease of installation make it an essential accessory for any application requiring stable mounting solutions.


Factory Lead Time: 4 weeks
Part Status: Active
RoHS Status: ROHS3 Compliant
Series: PMB
Moisture Sensitivity Level (MSL): 1 (Unlimited)

For more information or to place an order, please contact Hammond Manufacturing directly or visit their official website.