HARTING 09000005054
HARTING 09000005054
feed

HARTING 09000005054

Manufacturer No:

09000005054

Manufacturer:

HARTING

Utmel No:

1052-09000005054

Package:

-

ECAD Model:

Description:

Heavy Duty Power Connectors INCREASER

Quantity:

Unit Price: $14.727387

Ext Price: $14.73

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 32

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.727387

    $14.73

  • 10

    $13.893761

    $138.94

  • 100

    $13.107322

    $1,310.73

  • 500

    $12.365398

    $6,182.70

  • 1000

    $11.665470

    $11,665.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09000005054 information

Specifications
Documents & Media
Product Details
HARTING 09000005054 technical specifications, attributes, parameters and parts with similar specifications to HARTING 09000005054.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Han®
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Increasing Adapter
  • Specifications

    a measure of a material's ability to?conduct heat.?

    PG29 Thread to PG36 Thread
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 09000005054.

Product Description

1. Description

The HARTING 09000005054 is a heavy-duty connector accessory designed to increase the versatility and compatibility of Han? connectors. This increasing adapter is specifically engineered to facilitate seamless transitions between different thread sizes, ensuring reliable and efficient connections in demanding industrial environments. With its robust construction and high-quality materials, this accessory is ideal for applications requiring robust interconnect solutions.

2. Features

  • Connector Support Type: The HARTING 09000005054 is a connector accessory, designed to support and enhance the functionality of Han? connectors.
  • Accessory Type: It serves as an increasing adapter, allowing for the transition from PG29 threads to PG36 threads.
  • Moisture Sensitivity Level (MSL): The MSL rating of 1 indicates that this product is not sensitive to moisture and can be used in various environmental conditions without concern.
  • Pbfree Code: Yes, this product is lead-free, making it compliant with environmental regulations.
  • RoHS Status: The HARTING 09000005054 is ROHS3 compliant, ensuring it meets the requirements for reducing hazardous substances in electronic and electrical equipment.
  • Series: It belongs to the Han? series, known for its reliability and durability in industrial applications.

3. Applications

  1. Primary Applications:
  2. The primary application of the HARTING 09000005054 is in industrial settings where robust and reliable interconnect solutions are crucial. It is particularly useful in machinery manufacturing, automation systems, and heavy-duty equipment.

  3. Secondary Applications:

  4. This increasing adapter can also be used in various other industries such as automotive, aerospace, and construction where high-performance connectors are required.
  5. It can be utilized in harsh environments where moisture resistance is essential.

4. Alternative Parts

If the HARTING 09000005054 is not available or if you need alternative solutions, consider the following options: - HARTING 09000005053 (Decreasing Adapter): For transitioning from PG36 threads to PG29 threads. - HARTING 09000005052 (Standard Adapter): For transitioning between different thread sizes within the Han? series.

5. Embedded Modules

The HARTING 09000005054 is commonly used in conjunction with various embedded modules that require robust interconnect solutions: - Han-Modular Systems: These systems utilize modular connectors that can be easily combined using adapters like the HARTING 09000005054. - Industrial Automation Systems: This adapter is often integrated into automation systems where reliable connections are critical for smooth operation.

Summary

The HARTING 09000005054 is a reliable and versatile increasing adapter designed for use with Han? connectors. Its robust construction and compliance with environmental regulations make it an ideal choice for demanding industrial applications. Whether you need to transition between different thread sizes or ensure reliable connections in harsh environments, this accessory provides a reliable solution backed by HARTING's reputation for quality and durability.