HARTING 09000005183
HARTING 09000005183
feed

HARTING 09000005183

Manufacturer No:

09000005183

Manufacturer:

HARTING

Utmel No:

1052-09000005183

Package:

Metal

ECAD Model:

Description:

Heavy Duty Power Connectors STANDARD SEALING METAL

Quantity:

Unit Price: $8.290668

Ext Price: $8.29

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 48

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.290668

    $8.29

  • 10

    $7.821385

    $78.21

  • 100

    $7.378665

    $737.87

  • 500

    $6.961005

    $3,480.50

  • 1000

    $6.566986

    $6,566.99

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09000005183 information

Specifications
Documents & Media
Product Details
HARTING 09000005183 technical specifications, attributes, parameters and parts with similar specifications to HARTING 09000005183.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Metal
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Han®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cable Gland
  • Wire/Cable Diameter

    Wire/Cable Diameter refers to the measurement of the thickness of a wire or cable. This dimension is crucial as it influences the electrical resistance, current-carrying capacity, and overall performance of the component. A larger diameter typically allows for greater current flow and reduces resistance, while a smaller diameter can limit these attributes. The diameter is often specified in units such as millimeters or American Wire Gauge (AWG) numbers.

    12 mm
  • Specifications

    a measure of a material's ability to?conduct heat.?

    PG11 Thread
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP68
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 09000005183.

Product Description

1. Description

The HARTING 09000005183 is a high-quality, heavy-duty cable gland designed to provide reliable and durable connectivity solutions for various industrial applications. This accessory is part of the Han? series, renowned for its robust construction and superior performance. The cable gland is manufactured from metal, ensuring excellent mechanical strength and resistance to environmental factors.

2. Features

  • IP68 Rating: The HARTING 09000005183 cable gland features an IP68 rating, which means it is fully protected against dust and can withstand immersion in water up to 1.5 meters for 30 minutes. This makes it ideal for use in harsh environments.
  • Black Color: The accessory is available in black color, which provides a sleek and professional appearance.
  • PG11 Thread: The cable gland supports a PG11 thread, allowing it to be used with various connectors and fittings within the Han? series.
  • Moisture Sensitivity Level (MSL) 1: With an MSL of 1, this product has unlimited moisture sensitivity, ensuring it can be stored and handled without any restrictions.
  • RoHS3 Compliant: The HARTING 09000005183 complies with RoHS3 regulations, indicating that it does not contain hazardous materials such as lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls (PBB), or polybrominated diphenyl ethers (PBDE).

3. Applications

Primary Applications: - Industrial Automation: The cable gland is suitable for use in industrial automation systems where reliability and durability are crucial. - Marine Equipment: Its IP68 rating makes it an excellent choice for marine equipment that needs to withstand harsh marine environments. - Aerospace: The product's robust construction and compliance with environmental standards make it suitable for aerospace applications.

Secondary Applications: - Construction Machinery: The heavy-duty design ensures that the cable gland can withstand the rigors of construction machinery. - Oil & Gas Industry: Its resistance to moisture and chemicals makes it a good fit for oil and gas industry applications.

4. Alternative Parts

If the HARTING 09000005183 is not available or if you need an alternative solution, consider the following options:

  • HARTING 09000005182: This is another cable gland from the same series but with a different thread size.
  • HARTING 09000005184: This variant has a slightly different diameter but shares similar specifications.

5. Embedded Modules

The HARTING 09000005183 cable gland is commonly used in conjunction with various connectors and modules within the Han? series. Some examples include:

  • Han 1A Connectors: These connectors are widely used in industrial applications and often require a reliable cable gland like this one.
  • Han 2A Connectors: Similar to Han 1A, these connectors also benefit from the robustness provided by this cable gland.
  • Han-Modular Connectors: These modular connectors often require accessories like cable glands to ensure secure connections.

In summary, the HARTING 09000005183 is a versatile and reliable accessory designed to meet the demands of various industrial applications. Its robust construction, IP68 rating, and compliance with environmental standards make it an excellent choice for ensuring secure and durable connections in harsh environments.