HARTING 09000005196
HARTING 09000005196
feed

HARTING 09000005196

Manufacturer No:

09000005196

Manufacturer:

HARTING

Utmel No:

1052-09000005196

Package:

Metal

ECAD Model:

Description:

Heavy Duty Power Connectors SPECIAL CBL CLAMP METAL

Quantity:

Unit Price: $33.280503

Ext Price: $33.28

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 54

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $33.280503

    $33.28

  • 10

    $31.396701

    $313.97

  • 100

    $29.619529

    $2,961.95

  • 500

    $27.942952

    $13,971.48

  • 1000

    $26.361276

    $26,361.28

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09000005196 information

Specifications
Documents & Media
Product Details
HARTING 09000005196 technical specifications, attributes, parameters and parts with similar specifications to HARTING 09000005196.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Metal
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Brass
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Han®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Natural
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cable Clamp
  • Specifications

    a measure of a material's ability to?conduct heat.?

    PG36 Thread
  • Width
    52mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 09000005196.

Product Description

1. Description

The HARTING Han? 09000005196 is a heavy-duty connector accessory designed to provide reliable and durable cable management solutions. This cable clamp is engineered to secure cables in place, ensuring optimal performance and longevity in demanding industrial environments. Made from high-quality brass, it offers excellent mechanical strength and resistance to corrosion.

2. Features

  • Material: Constructed from brass, known for its durability and resistance to corrosion.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1, indicating unlimited exposure to moisture without degradation.
  • RoHS Compliance: Meets the ROHS3 standards, ensuring environmental sustainability.
  • Package/Case: Packaged in a metal case for added protection during storage and transportation.
  • Color: Available in natural brass finish.
  • Width: Measuring 52mm in width, providing a robust design that can handle heavy-duty applications.

3. Applications

The Han? 09000005196 cable clamp is primarily designed for use in heavy-duty industrial settings where reliable cable management is crucial. Its applications include: - Primary Applications: - Industrial automation systems - Manufacturing facilities - Heavy machinery assembly lines

  • Secondary Applications:
  • Data centers
  • Telecommunications infrastructure
  • Transportation systems

4. Alternative Parts

For users who may need alternative parts or similar solutions, HARTING offers a range of Han? series connectors and accessories. Some alternatives include: - Han? 1A series connectors - Han-AX series connectors - Other Han? series accessories such as cable glands and connector housings

5. Embedded Modules

The Han? 09000005196 cable clamp is commonly used in conjunction with various HARTING Han? series connectors and modules, including: - Han-AX modules for high-speed data transmission - Han-1A modules for general-purpose applications - Han-Modular modules for customizable configurations

This comprehensive accessory ensures seamless integration with HARTING’s extensive range of interconnect solutions, making it an essential component in many industrial setups.


Summary

The HARTING Han? 09000005196 is a robust and reliable cable clamp designed to meet the demands of heavy-duty industrial environments. Its durable brass construction, combined with its natural finish and ROHS3 compliance, makes it an ideal choice for applications requiring high mechanical strength and environmental sustainability. With its wide range of applications and compatibility with various HARTING modules, this accessory is a vital component in maintaining efficient and reliable cable management systems.