HARTING 09140006253
HARTING 09140006253
feed

HARTING 09140006253

Manufacturer No:

09140006253

Manufacturer:

HARTING

Utmel No:

1052-09140006253

Package:

Module

ECAD Model:

Description:

PNEUMATIC INSERT, 4.0MM, FEMALE

Quantity:

Unit Price: $6.538591

Ext Price: $6.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 217

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.538591

    $6.54

  • 10

    $6.168482

    $61.68

  • 100

    $5.819323

    $581.93

  • 500

    $5.489927

    $2,744.96

  • 1000

    $5.179176

    $5,179.18

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09140006253 information

Specifications
Documents & Media
Product Details
HARTING 09140006253 technical specifications, attributes, parameters and parts with similar specifications to HARTING 09140006253.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Contact Materials
    Acetal
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Han-Modular®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Crimp
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Socket
  • Type
    Pneumatic
  • Number of Positions
    3
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    80°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Number of Contacts
    1
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Socket Module
  • Outside Diameter

    The outer diameter (OD) of a hollow circular pipe is the measurement of the outside edges of the pipe passing through its center.

    8.2 mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

1. Description

The HARTING 09140006253 is a heavy-duty, modular connector designed for pneumatic applications. This Han-Modular connector features a crimp termination and is part of the Han-Modular series, known for its reliability and versatility. The connector is ROHS3 compliant and does not contain any SVHC substances, making it an environmentally friendly choice. It is available in bulk packaging and comes in a module case, ensuring easy integration into various systems.

2. Features

  • Heavy-Duty Design: Built to withstand demanding pneumatic applications.
  • Crimp Termination: Easy and secure connection method.
  • Han-Modular Series: Part of a well-established series known for its modular design and flexibility.
  • ROHS3 Compliant: Meets the European Union's RoHS3 directive, ensuring compliance with environmental regulations.
  • No SVHC: Does not contain any substances listed in the REACH SVHC list, making it safe for use in various industries.
  • Socket Module: Designed with a socket module, allowing for easy connection and disconnection of pneumatic components.
  • Acetal Contact Materials: High-quality acetal contacts provide reliable and durable connections.
  • Operating Temperature Range: Suitable for use between -40°C and 80°C, making it versatile for different environments.

3. Applications

Primary Applications:
  • Pneumatic Systems: Ideal for use in pneumatic systems where reliability and durability are crucial.
  • Industrial Automation: Used in industrial automation applications where heavy-duty connectors are required.
  • Aerospace and Defense: Suitable for aerospace and defense applications where environmental conditions can be extreme.
Secondary Applications:
  • Robotics: Can be used in robotic systems that require robust connectors.
  • Material Handling: Used in material handling equipment where heavy-duty connections are necessary.

4. Alternative Parts

If the HARTING 09140006253 is not available, alternative parts could include:

  • HARTING 09140006252: A similar connector with slight variations in dimensions or materials.
  • Other Han-Modular Connectors: Other connectors from the Han-Modular series that might fit specific needs based on size or termination type.

5. Embedded Modules

This connector is commonly used with various embedded modules including:

  • Pneumatic Actuators: Often used with pneumatic actuators to provide reliable connections.
  • Sensors and Transducers: Integrated into systems involving sensors and transducers for precise measurements.
  • Control Systems: Embedded into control systems that require robust and reliable connections for pneumatic components.

The HARTING 09140006253 is a reliable and versatile connector designed specifically for heavy-duty pneumatic applications. Its modular design, crimp termination, and compliance with environmental regulations make it an excellent choice for a wide range of industrial and automation applications.