HARTING 09300325425
HARTING 09300325425
feed

HARTING 09300325425

Manufacturer No:

09300325425

Manufacturer:

HARTING

Utmel No:

1052-09300325425

Package:

Metal

ECAD Model:

Description:

Han B Series Protect Cover,For Use With Cable To Cable Hood

Quantity:

Unit Price: $44.520773

Ext Price: $44.52

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 62

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $44.520773

    $44.52

  • 10

    $42.000729

    $420.01

  • 100

    $39.623329

    $3,962.33

  • 500

    $37.380500

    $18,690.25

  • 1000

    $35.264622

    $35,264.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09300325425 information

Specifications
Documents & Media
Product Details
Product Comparison
HARTING 09300325425 technical specifications, attributes, parameters and parts with similar specifications to HARTING 09300325425.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Metal
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Han® B
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Positions
    32
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • MIL Conformance

    MIL Conformance refers to the compliance of electronic components with military standards set by the Department of Defense. These standards define rigorous requirements for reliability, performance, and durability under extreme conditions. Components that meet MIL Conformance are often used in defense, aerospace, and other critical applications where failure is not an option. Adherence to these standards ensures that the components can withstand harsh environments, such as extreme temperatures, vibrations, and humidity.

    NO
  • DIN Conformance

    DIN Conformance refers to the compliance of an electronic component with the standards set by the Deutsches Institut für Normung (DIN), which is the German Institute for Standardization. DIN standards cover a wide range of technical specifications and requirements for various products, including electronic components. When a component is labeled as DIN-conformant, it means that it meets the specific criteria outlined by DIN for factors such as dimensions, materials, performance, and safety. Ensuring DIN conformance helps to guarantee interoperability, quality, and reliability of electronic components in various applications and industries. Manufacturers often adhere to DIN standards to demonstrate the quality and reliability of their products to customers and to ensure compatibility with other DIN-compliant devices.

    NO
  • IEC Conformance

    IEC Conformance refers to the compliance of electronic components with standards set by the International Electrotechnical Commission (IEC). These standards ensure that the components meet specific safety, performance, and interoperability criteria. Adhering to IEC conformance helps manufacturers produce reliable and compatible products, facilitating international trade and promoting consumer safety. Components that conform to IEC standards are often preferred in global markets due to their quality assurance and regulatory acceptance.

    NO
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cover with Retaining Cord
  • Specifications

    a measure of a material's ability to?conduct heat.?

    Locking Pegs (4)
  • Assembly Item Name

    In the context of electronic components, the parameter "Assembly Item Name" typically refers to the specific name or identifier assigned to a particular electronic component within an assembly or system. This name helps to uniquely identify the component and distinguish it from others in the assembly. It is often used in documentation, inventory management, and during the assembly process to ensure accurate identification and tracking of components. The Assembly Item Name may include information such as the manufacturer's part number, a specific model or version designation, or any other relevant details that help identify the component within the assembly.

    COVER ITEM
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP65 - Dust Tight, Water Resistant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 09300325425.

Product Description

09300325425 - HARTING Han? B Female Cover with Retaining Cord

The HARTING Han? B Female Cover with Retaining Cord (Part Number: 09300325425) is a robust and reliable accessory designed for heavy-duty connectors. This cover is specifically engineered to provide comprehensive protection and secure the connector in place, ensuring optimal performance and longevity in harsh environments.

Features

  • Dust and Water Resistance: The cover is rated IP65, making it dust-tight and water-resistant, ideal for applications where exposure to moisture or dust is a concern.
  • Secure Retaining Mechanism: Equipped with four locking pegs, this cover ensures that the connector remains securely in place, preventing accidental disconnection.
  • Compliance: ROHS3 compliant, ensuring that the product meets the stringent environmental regulations.
  • Material: Constructed from metal, providing durability and resistance to wear and tear.
  • Number of Positions: Designed to accommodate 32 positions, making it versatile for various connector configurations.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for use in industrial automation systems where connectors need to withstand harsh conditions.
  3. Heavy-Duty Machinery: Suitable for applications involving heavy machinery where connectors are exposed to dust and moisture.
  4. Outdoor Equipment: Perfect for outdoor equipment that operates in environments with high humidity or exposure to water.

  5. Secondary Applications:

  6. Medical Devices: Can be used in medical devices that require high reliability and protection from environmental factors.
  7. Transportation Systems: Suitable for transportation systems such as trains or buses where connectors need to be secure and protected.

Alternative Parts

While the HARTING Han? B Female Cover with Retaining Cord is a unique product, there are alternative parts that can serve similar purposes:

  1. HARTING Han-Modular Cover - Offers similar protection but with modular design options.
  2. HARTING Han-Quick Connect Cover - Provides quick connection capabilities while maintaining protection.

Embedded Modules

The HARTING Han? B Female Cover with Retaining Cord is commonly used in conjunction with various embedded modules:

  1. HARTING Han-Modular Connectors - These connectors are designed to be highly customizable and can be easily integrated with the cover.
  2. HARTING Industrial Ethernet Modules - These modules provide reliable Ethernet connectivity in industrial settings, often requiring the secure protection offered by this cover.

By combining these features and applications, the HARTING Han? B Female Cover with Retaining Cord (09300325425) stands out as a reliable solution for protecting and securing connectors in demanding environments.

The three parts on the right have similar specifications to HARTING & 09300325425.
  • Image
    Part Number
    Manufacturer
    Gender
    Number of Positions
    Moisture Sensitivity Level (MSL)
    Part Status
    Pitch
    Height
    Row Spacing
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 09300325425

    09300325425

    Female

    32

    1 (Unlimited)

    Active

    -

    -

    -

    62
    $44.520773