HARTING 09330006327
HARTING 09330006327
feed

HARTING 09330006327

Manufacturer No:

09330006327

Manufacturer:

HARTING

Utmel No:

1052-09330006327

Package:

-

ECAD Model:

Description:

Heavy Duty Power Connectors MALE CONTACT STD HAN GOLDTEC

Quantity:

Unit Price: $2.673064

Ext Price: $2.67

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2732

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.673064

    $2.67

  • 10

    $2.521758

    $25.22

  • 100

    $2.379017

    $237.90

  • 500

    $2.244356

    $1,122.18

  • 1000

    $2.117317

    $2,117.32

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
09330006327 information

Specifications
Documents & Media
Product Details
Product Comparison
HARTING 09330006327 technical specifications, attributes, parameters and parts with similar specifications to HARTING 09330006327.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Han-GoldTec® E
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    16A
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold, Nickel Alloy
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    22-26 AWG
  • Wire Gauge (Max)

    Wire Gauge (Max) refers to the maximum size of wire that can be accommodated by a particular electronic component, such as a connector or terminal. It indicates the largest diameter of wire that can be securely connected to the component without causing damage or compromising the electrical connection. This parameter is important to consider when selecting components for a project to ensure compatibility with the wire sizes being used. Exceeding the maximum wire gauge could lead to poor connections, overheating, or other issues that may affect the performance and safety of the electronic system.

    26 AWG
  • Wire Gauge (Min)

    Wire Gauge (Min) refers to the minimum thickness or diameter of the wire that can be used with a particular electronic component or device. It is an important parameter to consider when designing or selecting components for a circuit, as using a wire that is too thin may not be able to handle the required current, leading to overheating or even failure. The Wire Gauge (Min) specification ensures that the wire used is capable of carrying the necessary current without causing any issues. It is typically specified in American Wire Gauge (AWG) or metric units, depending on the manufacturer or region.

    22 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Pin
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 09330006327.

Product Description

1. Description

The HARTING Han-GoldTec E series connector, part number 09330006327, is a heavy-duty connector designed for reliable and efficient electrical connections. This connector is engineered to handle high current ratings and is suitable for applications requiring robust and durable connections. The Han-GoldTec E series is known for its high-quality contacts, ensuring long-lasting performance even in harsh environments.

2. Features

  • Wire Gauge Compatibility: The connector supports wire gauges from 22 AWG to 26 AWG, making it versatile for various cable sizes.
  • Series: Part of the Han-GoldTec E series, which is renowned for its gold-plated contacts and nickel alloy finish for enhanced durability and conductivity.
  • Contact Termination: Crimp termination ensures secure and reliable connections.
  • Contact Plating: Gold-plated contacts provide excellent conductivity and resistance to corrosion.
  • Moisture Sensitivity Level (MSL): MSL 1 (Unlimited) indicates that the connector can be stored and handled without any special precautions regarding moisture exposure.
  • RoHS Status: Compliant with ROHS3, ensuring environmental sustainability.
  • Current Rating: 16A, suitable for applications requiring high current transmission.

3. Applications

The Han-GoldTec E series connector is primarily used in: - Industrial Automation: For connecting sensors, actuators, and control systems in manufacturing environments. - Aerospace and Defense: In applications requiring high reliability and durability due to its robust construction. - Automotive Systems: For connecting electrical components in vehicles where high current transmission is necessary.

Secondary applications include: - Medical Devices: Where reliability and hygiene are crucial. - Renewable Energy Systems: For connecting solar panels or wind turbines.

4. Alternative Parts

Alternative parts for the HARTING Han-GoldTec E series connector include: - 09330006328: A variant with different pin configurations or additional features. - 09330006329: Another variant with slight modifications in terms of contact type or termination method.

5. Embedded Modules

The HARTING Han-GoldTec E series connector is often used in various embedded modules such as: - Industrial Control Systems (ICS): For connecting I/O modules and other control devices. - Automotive Electronic Control Units (ECUs): In vehicle electronics systems requiring high current transmission. - Medical Device Interconnects: In medical devices where reliability and hygiene are paramount.

This comprehensive overview highlights the key features and applications of the HARTING Han-GoldTec E series connector, making it an ideal choice for demanding electrical connections across various industries.

The three parts on the right have similar specifications to HARTING & 09330006327.
  • Image
    Part Number
    Manufacturer
    Gender
    Contact Plating
    Contact Termination
    Part Status
    Pin or Socket
    Contact Gender
    Type
    Packaging
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 09330006327

    09330006327

    Male

    Gold

    Crimp

    Active

    Pin

    -

    -

    Bulk

    2732
    $2.673064
  • 66099-4

    -

    Gold, Tin

    Crimp

    Active

    Pin

    Male

    Stamped

    Bulk

    0
    -

    Same as the main part number.