HARTING 21348300489005
HARTING 21348300489005
feed

HARTING 21348300489005

Manufacturer No:

21348300489005

Manufacturer:

HARTING

Utmel No:

1052-21348300489005

Package:

-

ECAD Model:

Description:

Ethernet Cables / Networking Cables M8 3PIN FML RT ANGL SINGLE END 0.5M PUR

Quantity:

Unit Price: $13.352533

Ext Price: $13.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 57

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.352533

    $13.35

  • 10

    $12.596729

    $125.97

  • 100

    $11.883707

    $1,188.37

  • 500

    $11.211044

    $5,605.52

  • 1000

    $10.576457

    $10,576.46

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
21348300489005 information

Specifications
Documents & Media
Product Details
HARTING 21348300489005 technical specifications, attributes, parameters and parts with similar specifications to HARTING 21348300489005.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Number of Pins
    3
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Free Hanging (In-Line)
  • Cable Material

    The parameter "Cable Material" in electronic components refers to the material used to manufacture the cables that connect various parts of an electronic device or system. The choice of cable material can impact the performance, durability, and safety of the electronic component. Common cable materials include copper, aluminum, and fiber optics, each with its own set of characteristics and advantages. Copper is a popular choice for its excellent conductivity, flexibility, and affordability, while fiber optics offer high-speed data transmission and immunity to electromagnetic interference. The selection of cable material is crucial in designing electronic components to ensure optimal functionality and reliability.

    Polyurethane (PUR)
  • Cable Types
    Round
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    M8
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Black
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Right Angle
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67 - Dust Tight, Waterproof
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    500mm
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Industrial Environments
  • 1st Connector Gender

    1st Connector Gender refers to the physical characteristics of the first connector in an electronic component. It indicates whether the connector is male or female, which determines how it can be connected to other components. A male connector typically has protruding pins or plugs, while a female connector has receptacles or sockets to receive the pins or plugs. Understanding the gender of connectors is crucial for ensuring compatibility and proper connections in electronic devices and systems.

    Female Sockets
  • 1st Connector Number of Positions Loaded
    All
  • 1st Connector Type

    The parameter "1st Connector Type" in electronic components refers to the type of connector used to establish a connection between the component and other devices or components in a circuit. This parameter specifies the physical interface and configuration of the connector, such as the number of pins, shape, and size. It is crucial for ensuring compatibility and proper functioning of the electronic system. By specifying the 1st Connector Type, designers and engineers can ensure that the component can be easily integrated into the overall system and communicate effectively with other components. This information is typically provided in datasheets and technical specifications to assist users in selecting and using the component correctly.

    Plug, Right Angle
  • 1st Connector Number of Positions
    4
  • Assembly Configuration

    The parameter "Assembly Configuration" in electronic components refers to the specific arrangement and organization of components on a printed circuit board or within an electronic assembly. This includes the layout of the components, their orientation, and the method of interconnection used in the manufacturing process. It plays a critical role in determining the performance, reliability, and manufacturability of the electronic device. Additionally, the assembly configuration can influence factors such as thermal management and signal integrity within the circuit.

    Standard
  • 2nd Connector Type

    The parameter "2nd Connector Type" in electronic components refers to the type of connector that is used on the second end of the component. This parameter is important for determining how the component can be connected within a circuit or system. The 2nd Connector Type could be a specific type of connector such as USB, HDMI, RJ45, or any other type of connector that is commonly used in electronic devices. Understanding the 2nd Connector Type is crucial for ensuring compatibility and proper integration of the component into the overall system design.

    Wire Leads
  • Length
    1.64' 500.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HARTING 21348300489005.

Product Description

21348300489005 - HARTING M8 3-Pin Right Angle Circular Cable Assembly

The HARTING 21348300489005 is a high-quality, industrial-grade circular cable assembly designed for use in demanding environments. This cable assembly is part of the M8 series, known for its reliability and durability in harsh conditions.

Features

  • Unshielded Design: The unshielded design of this cable assembly makes it suitable for applications where electromagnetic interference (EMI) is not a significant concern.
  • Right Angle Orientation: The right angle orientation of the first connector allows for easier installation and reduced space requirements in tight spaces.
  • 3-Pin Configuration: With three pins, this cable assembly provides ample connectivity options for various industrial applications.
  • ROHS3 Compliant: The product adheres to the ROHS3 standards, ensuring compliance with environmental regulations.
  • IP67 Rating: The cable assembly features an IP67 rating, providing dust-tight and waterproof protection against harsh industrial environments.
  • Polyurethane (PUR) Cable Material: The use of polyurethane (PUR) cable material ensures flexibility and resistance to chemicals and abrasion.
  • Black Color: The black color of the cable assembly makes it easy to identify in industrial settings.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for connecting sensors, actuators, and control units in automated manufacturing systems.
  3. Machine Building: Suitable for connecting devices in machinery such as pumps, motors, and conveyor systems.
  4. Robotics: Used in robotic arms for sensor and actuator connections.

  5. Secondary Applications:

  6. Medical Equipment: Can be used in medical devices requiring reliable connections in sterile environments.
  7. Aerospace: May be used in aerospace applications where high reliability is crucial but EMI shielding is not required.

Alternative Parts

If you are looking for alternative parts with similar specifications:

  • 21348300489010: This variant has a different cable length (e.g., 1 meter) but retains all other specifications.
  • 21348300489020: This variant may have slight differences in connector type or orientation but maintains the same level of performance.

Embedded Modules

This component is commonly used in various embedded modules such as:

  • Industrial Control Systems (ICS): Integrated into ICS for sensor and actuator connections.
  • Machine Vision Systems: Used in machine vision systems for camera and sensor connections.
  • Robotics Platforms: Embedded into robotics platforms for reliable communication between components.

The HARTING 21348300489005 circular cable assembly is designed to provide reliable connectivity in industrial environments while meeting stringent environmental and regulatory standards. Its versatility makes it an excellent choice for a wide range of applications requiring durable and efficient data transmission solutions.