HARTING 2134C700477010
HARTING 2134C700477010
feed

HARTING 2134C700477010

Manufacturer No:

2134C700477010

Manufacturer:

HARTING

Utmel No:

1052-2134C700477010

Package:

-

ECAD Model:

Description:

CBL MALE TO WIRE LEAD 4POS 3.28'

Quantity:

Unit Price: $35.050398

Ext Price: $35.05

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $35.050398

    $35.05

  • 10

    $33.066413

    $330.66

  • 100

    $31.194729

    $3,119.47

  • 500

    $29.428990

    $14,714.50

  • 1000

    $27.763198

    $27,763.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2134C700477010 information

Specifications
Product Details
HARTING 2134C700477010 technical specifications, attributes, parameters and parts with similar specifications to HARTING 2134C700477010.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Free Hanging (In-Line)
  • Cable Material

    The parameter "Cable Material" in electronic components refers to the material used to manufacture the cables that connect various parts of an electronic device or system. The choice of cable material can impact the performance, durability, and safety of the electronic component. Common cable materials include copper, aluminum, and fiber optics, each with its own set of characteristics and advantages. Copper is a popular choice for its excellent conductivity, flexibility, and affordability, while fiber optics offer high-speed data transmission and immunity to electromagnetic interference. The selection of cable material is crucial in designing electronic components to ensure optimal functionality and reliability.

    Polyurethane (PUR)
  • Cable Types
    Round
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    M8
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Green
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67 - Dust Tight, Waterproof
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Industrial Environments
  • 1st Connector Gender

    1st Connector Gender refers to the physical characteristics of the first connector in an electronic component. It indicates whether the connector is male or female, which determines how it can be connected to other components. A male connector typically has protruding pins or plugs, while a female connector has receptacles or sockets to receive the pins or plugs. Understanding the gender of connectors is crucial for ensuring compatibility and proper connections in electronic devices and systems.

    Male Pins
  • 1st Connector Number of Positions Loaded
    All
  • 1st Connector Type

    The parameter "1st Connector Type" in electronic components refers to the type of connector used to establish a connection between the component and other devices or components in a circuit. This parameter specifies the physical interface and configuration of the connector, such as the number of pins, shape, and size. It is crucial for ensuring compatibility and proper functioning of the electronic system. By specifying the 1st Connector Type, designers and engineers can ensure that the component can be easily integrated into the overall system and communicate effectively with other components. This information is typically provided in datasheets and technical specifications to assist users in selecting and using the component correctly.

    Receptacle
  • 1st Connector Number of Positions
    4
  • Assembly Configuration

    The parameter "Assembly Configuration" in electronic components refers to the specific arrangement and organization of components on a printed circuit board or within an electronic assembly. This includes the layout of the components, their orientation, and the method of interconnection used in the manufacturing process. It plays a critical role in determining the performance, reliability, and manufacturability of the electronic device. Additionally, the assembly configuration can influence factors such as thermal management and signal integrity within the circuit.

    Standard
  • 2nd Connector Type

    The parameter "2nd Connector Type" in electronic components refers to the type of connector that is used on the second end of the component. This parameter is important for determining how the component can be connected within a circuit or system. The 2nd Connector Type could be a specific type of connector such as USB, HDMI, RJ45, or any other type of connector that is commonly used in electronic devices. Understanding the 2nd Connector Type is crucial for ensuring compatibility and proper integration of the component into the overall system design.

    Wire Leads
  • 1st Connector Orientation

    The parameter "1st Connector Orientation" refers to the specific alignment or positioning of the first connector in a series of connections on an electronic component or circuit board. It indicates the direction in which the connector pins or sockets are oriented relative to a defined reference point, such as the PCB edge or mounting hole. This orientation is crucial for ensuring proper connectivity and compatibility with other components or connectors in the assembly.

    D
  • Length
    3.28' 1.00m
0 Similar Products Remaining

Product Description

HARTING 2134C700477010 Circular Cable Assembly

The HARTING 2134C700477010 is a high-quality, industrial-grade circular cable assembly designed for reliable and efficient connectivity in demanding environments. This cable assembly features a robust construction and advanced materials to ensure durability and performance.

Features

  1. Durable Construction: The cable is made from polyurethane (PUR), a flexible and resistant material that provides excellent mechanical strength and chemical stability.
  2. Shielded Design: Equipped with a shielded design, this cable assembly offers superior electromagnetic interference (EMI) protection, ensuring stable signal transmission in noisy industrial environments.
  3. IP67 Rating: With an IP67 rating, the cable is dust-tight and waterproof, making it ideal for use in harsh conditions such as those found in industrial settings.
  4. Standard Assembly Configuration: The standard assembly configuration ensures easy integration into various systems, reducing the need for custom modifications.
  5. M8 Series: Part of the M8 series, this cable assembly is compatible with other M8 connectors, providing a seamless connection experience.
  6. 4-Position Receptacle: The first connector is a 4-position receptacle with all positions loaded, offering ample space for multiple connections.
  7. Free Hanging Mounting: The free hanging (in-line) mounting type allows for flexible installation options, making it easier to integrate into complex systems.

Applications

Primary Applications: - Industrial Automation: Ideal for use in industrial automation systems where reliable connectivity is crucial. - Machine-to-Machine (M2M) Communication: Suitable for M2M communication applications requiring robust and durable connections.

Secondary Applications: - Robotics: Can be used in robotics for connecting sensors, actuators, and other components. - Aerospace: Due to its high reliability and resistance to environmental factors, it can also be used in aerospace applications where durability is paramount.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options from HARTING:

  • 2134C700477020: This variant has a slightly different length but retains all other key features.
  • 2134C700477030: This version has a different color but maintains the same performance characteristics.

Embedded Modules

This component is commonly used in various embedded modules designed for industrial applications:

  • Industrial Control Systems (ICS): Often integrated into ICS modules for real-time data transmission.
  • Sensor Networks: Used in sensor networks to connect sensors and actuators efficiently.
  • Automation Systems: Frequently embedded in automation systems to ensure reliable communication between devices.

The HARTING 2134C700477010 circular cable assembly is a reliable and versatile solution for industrial environments requiring robust connectivity. Its durable construction, shielded design, and IP67 rating make it an excellent choice for a wide range of applications.