HARTING 9470506007
HARTING 9470506007
feed

HARTING 9470506007

Manufacturer No:

9470506007

Manufacturer:

HARTING

Utmel No:

1052-9470506007

Package:

-

ECAD Model:

Description:

Ethernet Cables / Networking Cables RJI IP20 90DEG 22/1 5M
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
9470506007 information

Specifications
HARTING 9470506007 technical specifications, attributes, parameters and parts with similar specifications to HARTING 9470506007.
  • Type
    Parameter
  • Type
    Cat 5
  • Wire Gauge - AWG

    Wire Gauge - AWG (American Wire Gauge) is a standardized system used to measure the diameter of electrical wire. It is commonly used in electronic components to specify the size of wire needed for a particular application. The AWG number indicates the wire's diameter, with lower numbers representing thicker wires and higher numbers representing thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and overall performance in electronic circuits.

    22 AWG
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP20
0 Similar Products Remaining