Harwin Inc. M80-FC305F1-04-0150L
Harwin Inc. M80-FC305F1-04-0150L
feed

Harwin Inc. M80-FC305F1-04-0150L

Manufacturer No:

M80-FC305F1-04-0150L

Manufacturer:

Harwin Inc.

Utmel No:

1055-M80-FC305F1-04-0150L

Package:

-

ECAD Model:

Description:

CBL ASS RG178 FMALE 150MM 4POS

Quantity:

Unit Price: $73.593848

Ext Price: $73.59

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $73.593848

    $73.59

  • 10

    $69.428158

    $694.28

  • 100

    $65.498263

    $6,549.83

  • 500

    $61.790814

    $30,895.41

  • 1000

    $58.293221

    $58,293.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M80-FC305F1-04-0150L information

Specifications
Documents & Media
Product Details
Harwin Inc. M80-FC305F1-04-0150L technical specifications, attributes, parameters and parts with similar specifications to Harwin Inc. M80-FC305F1-04-0150L.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Contact Materials
    NOT SPECIFIED
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Datamate Coax
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Socket to Individual Wire Leads
  • Number of Positions
    4
  • Color
    Tan, Individual
  • Number of Rows
    1
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    150mm
  • Cable Termination

    Cable Termination is the connection of the wire or fiber to a device, such as equipment, panels or a wall outlet, which allows for connecting the cable to other cables or devices.

    Crimp
  • Pitch - Connector

    The parameter "Pitch - Connector" in electronic components refers to the distance between the center of one pin or contact to the center of the adjacent pin or contact on a connector. It is a crucial specification that determines the compatibility and alignment of connectors with corresponding mating components. The pitch measurement is typically expressed in millimeters or inches and plays a significant role in ensuring proper electrical connections and signal integrity in electronic devices. Manufacturers provide detailed pitch specifications to help users select the right connectors for their specific applications.

    0.157 4.00mm
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Polarizing Key, Screw Lock
  • Length
    0.492' 150.00mm 5.91
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Harwin Inc. M80-FC305F1-04-0150L.

Product Description

Description

The M80-FC305F1-04-0150L cable assembly from Harwin Inc. is a high-quality, rectangular cable assembly designed for applications requiring reliable and efficient connectivity. This product is part of the Datamate Coax series, known for its robust construction and precise engineering. The assembly features a crimp termination, ensuring secure connections, and is available in a tan color for easy identification.

Features

  • Polarizing Key: The polarizing key feature ensures that the connector is correctly aligned, preventing incorrect insertion and reducing the risk of damage.
  • Screw Lock: The screw lock mechanism provides additional security to the connection, ensuring that the wires remain in place even under stress or vibration.
  • Gold Contact Finish: The gold contact finish enhances the durability and conductivity of the connections, reducing corrosion and ensuring reliable performance over time.
  • ROHS3 Compliant: This product complies with the ROHS3 regulations, making it suitable for use in environmentally conscious applications.
  • Unshielded: The unshielded design allows for flexibility in application but may require additional shielding if electromagnetic interference (EMI) is a concern.

Applications

  1. Primary Applications:
  2. The M80-FC305F1-04-0150L is ideal for use in industrial automation, robotics, and medical devices where reliable and secure connections are crucial.
  3. It can also be used in aerospace and defense applications where high-reliability connectors are required.

  4. Secondary Applications:

  5. This cable assembly can be used in various other industries such as automotive, consumer electronics, and telecommunications.
  6. It is also suitable for prototyping and testing due to its ease of use and availability.

Alternative Parts

If the M80-FC305F1-04-0150L is not available or if you need a similar product with slight variations, consider the following alternatives: - M80-FC305F1-04-0300L: This variant has a longer cable length of 300mm. - M80-FC305F1-04-0600L: This variant has an even longer cable length of 600mm.

Embedded Modules

The M80-FC305F1-04-0150L is commonly used in various embedded modules such as: - Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and other control systems. - Medical Devices: Integrated into medical devices for reliable data transmission. - Aerospace Systems: Utilized in avionics systems for secure communication.

Summary

The M80-FC305F1-04-0150L from Harwin Inc. offers a robust and reliable solution for cable assembly needs. Its features like polarizing key, screw lock, gold contact finish, and ROHS3 compliance make it suitable for a wide range of applications across various industries. With its active part status and unlimited MSL rating, this product ensures long-term reliability in demanding environments.

M80-FC305F1-04-0150L Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "M80-FC305F1-04-0150L" in Harwin Inc. M80-FC305F1-04-0150L.
  • Part Number
  • Manufacturer
  • Package
  • Description