HellermannTyton 151-75059 WPC5-PA66-NA
HellermannTyton 151-75059 WPC5-PA66-NA
feed

HellermannTyton 151-75059 WPC5-PA66-NA

Manufacturer No:

151-75059 WPC5-PA66-NA

Manufacturer:

HellermannTyton

Utmel No:

1075-151-75059 WPC5-PA66-NA

Package:

-

ECAD Model:

Description:

HellermannTyton Natural Nylon Cable Clip, 5.5mm Max. Bundle

Quantity:

Unit Price: $11.740444

Ext Price: $11.74

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 82

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $11.740444

    $11.74

  • 10

    $11.075891

    $110.76

  • 100

    $10.448953

    $1,044.90

  • 500

    $9.857503

    $4,928.75

  • 1000

    $9.299531

    $9,299.53

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
151-75059 WPC5-PA66-NA information

Specifications
HellermannTyton 151-75059 WPC5-PA66-NA technical specifications, attributes, parameters and parts with similar specifications to HellermannTyton 151-75059 WPC5-PA66-NA.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nylon 66
  • Maximum Bundle Diameter
    5.5mm
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    12.7mm
  • Width
    5.25 mm
  • Length
    15mm
0 Similar Products Remaining