HellermannTyton 333-30604
HellermannTyton 333-30604
feed

HellermannTyton 333-30604

Manufacturer No:

333-30604

Manufacturer:

HellermannTyton

Utmel No:

1075-333-30604

Package:

-

ECAD Model:

Description:

HellermannTyton 333-30604 Heatshrink w/o adhesive Yellow 6 mm 2 mm Shrinkage:3:1 Sold per metre
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
333-30604 information

Specifications
HellermannTyton 333-30604 technical specifications, attributes, parameters and parts with similar specifications to HellermannTyton 333-30604.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyolefin (processed, irradiated)
  • Halogen-free
    No
  • Manufacturer part #
    333-30604
  • Max. length sold by the metre
    30m
  • Content
    Sold per metre
  • Factory colour
    Yellow
  • Type
    TF31-6/2-PO-X-YE
0 Similar Products Remaining