HellermannTyton HTC6
HellermannTyton HTC6
feed

HellermannTyton HTC6

Manufacturer No:

HTC6

Manufacturer:

HellermannTyton

Utmel No:

1075-HTC6

Package:

-

ECAD Model:

Description:

HellermannTyton HTC6 162 mm Cable Cutter

Quantity:

Unit Price: $24.545276

Ext Price: $24.55

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 98

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $24.545276

    $24.55

  • 10

    $23.155921

    $231.56

  • 100

    $21.845208

    $2,184.52

  • 500

    $20.608687

    $10,304.34

  • 1000

    $19.442158

    $19,442.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HTC6 information

Specifications
HellermannTyton HTC6 technical specifications, attributes, parameters and parts with similar specifications to HellermannTyton HTC6.
  • Type
    Parameter
  • Jaw Length
    18mm
  • For Use With
    HellermannTyton Copper & Aluminium Cable
  • Type
    Cable Cutter
  • Overall Length

    Overall Length in electronic components refers to the total length of the component, typically measured from one end to the other. This parameter is important for determining the physical size and dimensions of the component, which can impact its compatibility with a circuit board or housing. The overall length may vary depending on the type of component, such as resistors, capacitors, or integrated circuits, and is often specified in datasheets to ensure proper fit and functionality within a given electronic system. Designers and engineers consider the overall length when selecting components to ensure they meet the space requirements and mechanical constraints of the application.

    162 mm
0 Similar Products Remaining