HellermannTyton RJ11FC3-FW
HellermannTyton RJ11FC3-FW
feed

HellermannTyton RJ11FC3-FW

Manufacturer No:

RJ11FC3-FW

Manufacturer:

HellermannTyton

Utmel No:

1075-RJ11FC3-FW

Package:

-

ECAD Model:

Description:

INSERT 6P6C JACK TO IDC CONN

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RJ11FC3-FW information

Specifications
Documents & Media
HellermannTyton RJ11FC3-FW technical specifications, attributes, parameters and parts with similar specifications to HellermannTyton RJ11FC3-FW.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Weight
    13.607771g
  • Exterior Housing Material

    Exterior Housing Material in electronic components refers to the material used to encase and protect the internal electronic circuitry of a device. This material serves as the outer shell or casing of the component, providing physical protection from environmental factors such as moisture, dust, and impact. Common exterior housing materials for electronic components include plastics, metals, and composite materials. The choice of housing material is important as it can impact the component's durability, thermal management, and overall performance in various operating conditions. Manufacturers select the appropriate exterior housing material based on the specific requirements of the electronic component and the intended application.

    Acrylonitrile Butadiene Styrene (ABS)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Modular
  • Exterior Type (Adapter End)

    Exterior Type (Adapter End) is a parameter used in electronic components to describe the physical design or configuration of the adapter end of a device. This parameter specifies the type of exterior connection or interface that is present on the adapter end of the component, which is used to connect the component to other devices or systems. Common types of exterior connections include USB ports, HDMI ports, Ethernet ports, and various other types of connectors. Understanding the exterior type of the adapter end is important for compatibility and proper integration of the component into a larger system or setup.

    Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25)
  • Interior Type (Adapter End)

    The parameter "Interior Type (Adapter End)" in electronic components refers to the specific design or configuration of the interior connection point at the adapter end of the component. This parameter describes how the internal components are arranged and connected within the adapter end of the electronic component. It is important for ensuring compatibility and proper functioning of the component within a larger system or circuit. Different interior types may include variations in the layout, wiring, or components used within the adapter end, which can impact performance, durability, and ease of installation. Understanding and specifying the interior type of the adapter end is crucial for selecting the right component for a particular application or system.

    IDC, Pressdown, Punchdown Block
  • Exterior Housing Color

    Exterior Housing Color in electronic components refers to the color of the outer casing or enclosure of the device. This parameter is primarily aesthetic and serves to differentiate the appearance of the component. The exterior housing color can vary depending on the manufacturer's design choices and can range from standard colors like black, white, or gray to more vibrant options. It is important for both visual appeal and practical purposes, as it can help users easily identify and distinguish between different components in a system.

    White, Off
  • Height
    19.05mm
  • Length
    101.6mm
  • Width
    61.468mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    Cat3
0 Similar Products Remaining
Download datasheets and manufacturer documentation for HellermannTyton RJ11FC3-FW.