Hirose X.FL-2LP-044N2TS-AC92.85D
Hirose X.FL-2LP-044N2TS-AC92.85D
feed

Hirose X.FL-2LP-044N2TS-AC92.85D

Manufacturer No:

X.FL-2LP-044N2TS-AC92.85D

Manufacturer:

Hirose

Utmel No:

1092-X.FL-2LP-044N2TS-AC92.85D

Package:

-

ECAD Model:

Description:

CONNECTOR

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X.FL-2LP-044N2TS-AC92.85D information

Specifications
Hirose X.FL-2LP-044N2TS-AC92.85D technical specifications, attributes, parameters and parts with similar specifications to Hirose X.FL-2LP-044N2TS-AC92.85D.
  • Type
    Parameter
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Free Hanging (In-Line)
  • 2nd Connector Mounting Type

    The parameter "2nd Connector Mounting Type" in electronic components refers to the method used to attach a second connector to the component or device. This parameter specifies how the second connector is physically mounted or connected to the component, which can vary depending on the design and requirements of the electronic system. Common types of mounting methods for connectors include through-hole mounting, surface mount technology (SMT), board-to-board connectors, wire-to-board connectors, and others. Understanding the 2nd Connector Mounting Type is important for ensuring proper assembly and connection of electronic components within a system.

    Free Hanging (In-Line)
  • 1st Contact Gender
    Female
  • Package
    Bag
  • Mfr
    Hirose Electric Co Ltd
  • 1st Connector Mounting Feature
    -
  • Product Status
    Obsolete
  • 2nd Contact Gender
    Female
  • 2nd Connector Mounting Feature
    -
  • Cable Types
    -
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    X.FL
  • Color
    -
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    -
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    X.FL to X.FL
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    X.FL Plug, Right Angle
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    X.FL Plug, Right Angle
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Length
    3.656 (92.85mm)
0 Similar Products Remaining
X.FL-2LP-044N2TS-AC92.85D Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "X.FL-2LP-044N2TS-AC92.85D" in Hirose X.FL-2LP-044N2TS-AC92.85D.
  • Part Number
  • Manufacturer
  • Package
  • Description