Hirose Electric Co Ltd GT5-30/0.7-1.5PCF(70)
Hirose Electric Co Ltd GT5-30/0.7-1.5PCF(70)
feed

Hirose Electric Co Ltd GT5-30/0.7-1.5PCF(70)

Manufacturer No:

GT5-30/0.7-1.5PCF(70)

Utmel No:

1092-GT5-30/0.7-1.5PCF(70)

Package:

-

Datasheet:

GT5 Series

ECAD Model:

Description:

Automotive Connectors HARNESS TOOL

Quantity:

Unit Price: $1.452780

Ext Price: $1.45

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2834

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.452780

    $1.45

  • 10

    $1.370547

    $13.71

  • 100

    $1.292969

    $129.30

  • 500

    $1.219782

    $609.89

  • 1000

    $1.150738

    $1,150.74

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
GT5-30/0.7-1.5PCF(70) information

Specifications
Documents & Media
Product Details
Product Comparison
Hirose Electric Co Ltd GT5-30/0.7-1.5PCF(70) technical specifications, attributes, parameters and parts with similar specifications to Hirose Electric Co Ltd GT5-30/0.7-1.5PCF(70).
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Brass, Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Free Hanging
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Contact Materials
    Brass
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GT5
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    no
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    M
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.69.40.30
  • MIL Conformance

    MIL Conformance refers to the compliance of electronic components with military standards set by the Department of Defense. These standards define rigorous requirements for reliability, performance, and durability under extreme conditions. Components that meet MIL Conformance are often used in defense, aerospace, and other critical applications where failure is not an option. Adherence to these standards ensures that the components can withstand harsh environments, such as extreme temperatures, vibrations, and humidity.

    NO
  • DIN Conformance

    DIN Conformance refers to the compliance of an electronic component with the standards set by the Deutsches Institut für Normung (DIN), which is the German Institute for Standardization. DIN standards cover a wide range of technical specifications and requirements for various products, including electronic components. When a component is labeled as DIN-conformant, it means that it meets the specific criteria outlined by DIN for factors such as dimensions, materials, performance, and safety. Ensuring DIN conformance helps to guarantee interoperability, quality, and reliability of electronic components in various applications and industries. Manufacturers often adhere to DIN standards to demonstrate the quality and reliability of their products to customers and to ensure compatibility with other DIN-compliant devices.

    NO
  • IEC Conformance

    IEC Conformance refers to the compliance of electronic components with standards set by the International Electrotechnical Commission (IEC). These standards ensure that the components meet specific safety, performance, and interoperability criteria. Adhering to IEC conformance helps manufacturers produce reliable and compatible products, facilitating international trade and promoting consumer safety. Components that conform to IEC standards are often preferred in global markets due to their quality assurance and regulatory acceptance.

    NO
  • Option
    GENERAL PURPOSE
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    30 AWG
  • Diode Type

    In electronic components, the parameter "Diode Type" refers to the specific type or configuration of a diode, which is a semiconductor device that allows current to flow in one direction only. There are various types of diodes, each designed for specific applications and functions. Common diode types include rectifier diodes, zener diodes, light-emitting diodes (LEDs), and Schottky diodes, among others. The diode type determines the diode's characteristics, such as forward voltage drop, reverse breakdown voltage, and maximum current rating, making it crucial for selecting the right diode for a particular circuit or application. Understanding the diode type is essential for ensuring proper functionality and performance in electronic circuits.

    PIN
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    30 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Pin
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hirose Electric Co Ltd GT5-30/0.7-1.5PCF(70).

Product Description

Description

The GT5-30/0.7-1.5PCF(70) coaxial connector from Hirose Electric Co., Ltd. is a high-quality, general-purpose RF connector designed for reliable and efficient signal transmission in various applications. This connector features a brass contact material with a tin plating finish, ensuring excellent conductivity and durability. The crimp termination method provides a secure connection, while the free-hanging mounting type allows for flexible installation options.

Features

  • Contact Finish: Tin plating for enhanced conductivity.
  • Contact Materials: Brass for strength and durability.
  • Contact Plating: Brass and tin for optimal performance.
  • Contact Termination: Crimp termination for secure connections.
  • Mounting Type: Free-hanging (In-Line) for versatile installation.
  • Packaging: Tape & Reel (TR) for easy handling and storage.
  • RoHS Compliance: Meets RoHS standards, ensuring environmental safety.
  • Wire Gauge Compatibility: 30 AWG wire gauge support.

Applications

  1. Primary Applications:
  2. RF signal transmission in telecommunications and broadcasting systems.
  3. High-frequency applications in aerospace and defense industries.
  4. Medical devices requiring precise signal handling.

  5. Secondary Applications:

  6. Industrial automation systems where reliable RF connections are crucial.
  7. Test and measurement equipment requiring precise signal integrity.

Alternative Parts

While the GT5 series is specifically designed for general-purpose RF applications, alternative parts from Hirose Electric Co., Ltd. include: - GT5 series connectors with different wire gauge options (e.g., GT5-20/0.5-1.0PCF(50)). - Other Hirose coaxial connectors like the DF series or DFH series, which may offer different termination methods or specific conformance standards.

Embedded Modules

The GT5-30/0.7-1.5PCF(70) coaxial connector is commonly used in various embedded modules and systems, including: - RF transceivers and transmitters. - Wireless communication modules (e.g., Wi-Fi, Bluetooth). - Medical imaging devices requiring high-frequency signal handling.

This comprehensive description highlights the key features, applications, and compatibility of the GT5-30/0.7-1.5PCF(70) coaxial connector from Hirose Electric Co., Ltd., making it an ideal choice for a wide range of RF signal transmission needs.

The three parts on the right have similar specifications to Hirose Electric Co Ltd & GT5-30/0.7-1.5PCF(70).
GT5-30/0.7-1.5PCF(70) Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "GT5-30/0.7-1.5PCF(70)" in Hirose Electric Co Ltd GT5-30/0.7-1.5PCF(70).
  • Part Number
  • Manufacturer
  • Package
  • Description