Hirose Electric Co Ltd HRMJ-FLJ(40)
Hirose Electric Co Ltd HRMJ-FLJ(40)
feed

Hirose Electric Co Ltd HRMJ-FLJ(40)

Manufacturer No:

HRMJ-FLJ(40)

Utmel No:

1092-HRMJ-FLJ(40)

Package:

SMA

ECAD Model:

Description:

CONN ADAPT SMA JACK TO FL JACK

Quantity:

Unit Price: $308.204526

Ext Price: $308.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2285

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $308.204526

    $308.20

  • 10

    $290.758987

    $2,907.59

  • 100

    $274.300931

    $27,430.09

  • 500

    $258.774463

    $129,387.23

  • 1000

    $244.126852

    $244,126.85

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HRMJ-FLJ(40) information

Specifications
Documents & Media
Product Details
Product Comparison
Hirose Electric Co Ltd HRMJ-FLJ(40) technical specifications, attributes, parameters and parts with similar specifications to Hirose Electric Co Ltd HRMJ-FLJ(40).
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Free Hanging
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SMA
  • Center Contact Plating

    Center Contact Plating refers to the metal coating applied to the central contact of an electronic component, such as connectors or sockets. This plating is crucial for ensuring good electrical conductivity and minimizing resistance at the point of contact. It also provides protection against corrosion and wear, which can affect the component's performance over time. The choice of plating material, such as gold or nickel, can impact the durability and reliability of the connection.

    Gold
  • Frequency(Max)
    2GHz
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    BWA
  • Published
    2004
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Push-Pull, Threaded
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Straight
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    50Ohm
  • Mating Cycles

    to the number of a times a physical connector can “mate” or connect to it's counterpart.

    500
  • Convert From (Adapter End)

    The parameter "Convert From (Adapter End)" in electronic components refers to the specific input type or format that an adapter is designed to convert. It indicates the original signal or connection type that the adapter is capable of receiving. This could include various standards like HDMI, USB, or analog signals. Understanding this parameter is essential for ensuring compatibility between devices and the correct functioning of the overall electronic system.

    SMA Jack, Female Socket
  • Convert To (Adapter End)

    The parameter "Convert To (Adapter End)" in electronic components refers to the type of adapter or connector that is required to connect the component to another device or system. This parameter specifies the specific type of adapter or connector that is compatible with the component, allowing for seamless integration and communication between different parts of the electronic system. It is important to pay attention to this parameter when selecting electronic components to ensure proper compatibility and functionality within the overall system. Different components may require different types of adapters or connectors, so understanding the "Convert To (Adapter End)" parameter is crucial for successful integration and operation of electronic systems.

    FL Jack, Female Socket
  • Conversion Type

    Type conversion (or typecasting) means transfer of data from one data type to another. Implicit conversion happens when the compiler automatically assigns data types, but the source code can also explicitly require a conversion to take place.

    Between Series
  • Adapter Type

    Adapter Type in electronic components refers to the classification or specification of an adapter used to connect different devices or interfaces. It indicates the design and functional characteristics that enable compatibility between components, such as power adapters, audio adapters, or network adapters. Each adapter type typically has distinct physical connectors, voltage levels, and signal protocols that facilitate seamless communication and power transfer in electronic systems.

    Jack to Jack
  • Center Gender
    Female to Female
  • Gender Type A
    Female
  • Adapter Series

    Adapter Series in electronic components refers to a specific range or group of adapters that are designed to connect or interface between different devices or components. These adapters are typically used to convert one type of connector or interface to another, allowing for compatibility between devices that may have different connection types. The Adapter Series may include various models or versions tailored for specific applications or requirements, such as audio/video adapters, power adapters, or data communication adapters. Manufacturers often offer a range of Adapter Series products to cater to the diverse needs of users in various industries and applications.

    SMA to FL
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hirose Electric Co Ltd HRMJ-FLJ(40).

Product Description: Hirose HRMJ-FLJ(40) SMA to FL Coaxial Adapter

1. Description

The Hirose HRMJ-FLJ(40) is a high-frequency coaxial adapter designed to convert SMA (SubMiniature version A) connectors to FL (Female) connectors. This adapter is part of Hirose Electric Co Ltd's BWA series, known for its reliability and precision in RF applications. The HRMJ-FLJ(40) is specifically engineered to provide seamless transitions between different coaxial connector series, ensuring optimal signal integrity and minimal signal loss.

2. Features

  • Adapter Type: Jack to Jack configuration for direct conversion between SMA and FL connectors.
  • Center Contact Plating: Gold plating ensures excellent conductivity and corrosion resistance.
  • Center Gender: Female to Female design allows for secure mating with both SMA and FL connectors.
  • Conversion Type: Between series conversion, making it versatile for various RF applications.
  • Convert From (Adapter End): SMA Jack, Female Socket
  • Convert To (Adapter End): FL Jack, Female Socket
  • Fastening Type: Push-Pull, Threaded mechanism for easy and secure connection.
  • Frequency(Max): 2GHz frequency range supports high-speed data transmission.
  • Impedance: 50Ohm impedance matches standard RF requirements.
  • Lead Free: Compliant with lead-free regulations for environmental safety.
  • Mating Cycles: 500 mating cycles ensure durability and reliability in repeated use.
  • Moisture Sensitivity Level (MSL): MSL 1 (Unlimited) indicates low sensitivity to moisture, suitable for various environments.
  • Mount: Free Hanging design allows for flexible mounting options.

3. Applications

The Hirose HRMJ-FLJ(40) SMA to FL coaxial adapter is primarily used in: - Primary Applications: - High-frequency communication systems - RF testing equipment - Microwave devices - Satellite communication systems

  • Secondary Applications:
  • Medical imaging equipment
  • Radar systems
  • Aerospace electronics

4. Alternative Parts

For users who require alternative configurations or additional options, consider the following alternatives from Hirose Electric Co Ltd: - HRMJ-SMA(40): SMA to SMA adapter - HRMJ-N(40): N-type to SMA adapter

These adapters offer similar functionality but with different input/output configurations, catering to a broader range of RF applications.

5. Embedded Modules

The HRMJ-FLJ(40) SMA to FL coaxial adapter is commonly used in various embedded modules and systems, including: - RF transceivers - Microwave amplifiers - Satellite communication modules - Medical imaging devices

Its high-frequency performance and reliable design make it an essential component in many advanced electronic systems requiring precise signal transmission.


The Hirose HRMJ-FLJ(40) SMA to FL coaxial adapter is a reliable and versatile solution for converting between SMA and FL connectors, ensuring optimal performance in high-frequency applications. Its durable design, lead-free construction, and extensive mating cycles make it suitable for a wide range of industries including telecommunications, aerospace, and medical technology.

The three parts on the right have similar specifications to Hirose Electric Co Ltd & HRMJ-FLJ(40).
  • Image
    Part Number
    Manufacturer
    Mount
    Part Status
    RoHS Status
    Mounting Type
    Lead Free
    Color
    Max Voltage Rating (AC)
    Moisture Sensitivity Level (MSL)
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • HRMJ-FLJ(40)

    HRMJ-FLJ(40)

    Free Hanging

    Active

    RoHS Compliant

    Free Hanging (In-Line)

    Lead Free

    -

    -

    1 (Unlimited)

    2285
    $308.204526
  • 1200710041

    Free Hanging, Panel

    Active

    RoHS Compliant

    Free Hanging (In-Line)

    Lead Free

    Black

    250 V

    1 (Unlimited)

    408
    -

    Same as the main part number.

HRMJ-FLJ(40) Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "HRMJ-FLJ(40)" in Hirose Electric Co Ltd HRMJ-FLJ(40).
  • Part Number
  • Manufacturer
  • Package
  • Description