Hirose Electric Co Ltd PS3F-2RS/8S/10S(01)
Hirose Electric Co Ltd PS3F-2RS/8S/10S(01)
feed

Hirose Electric Co Ltd PS3F-2RS/8S/10S(01)

Manufacturer No:

PS3F-2RS/8S/10S(01)

Utmel No:

1092-PS3F-2RS/8S/10S(01)

Package:

-

ECAD Model:

Description:

PS3 Series Screw Gold 2 Positions -40°C~105°C Bulk Panel Mount

Quantity:

Unit Price: $27.221906

Ext Price: $27.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 10

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $27.221906

    $27.22

  • 10

    $25.681043

    $256.81

  • 100

    $24.227399

    $2,422.74

  • 500

    $22.856037

    $11,428.02

  • 1000

    $21.562299

    $21,562.30

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PS3F-2RS/8S/10S(01) information

Specifications
Documents & Media
Product Details
Product Comparison
Hirose Electric Co Ltd PS3F-2RS/8S/10S(01) technical specifications, attributes, parameters and parts with similar specifications to Hirose Electric Co Ltd PS3F-2RS/8S/10S(01).
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Panel
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PS3
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Screw
  • Number of Positions
    2
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    105°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    150A
  • Number of Positions Loaded
    All
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    150A
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Hirose Electric Co Ltd PS3F-2RS/8S/10S(01).

Product Description

Description

The PS3F-2RS/8S/10S(01) backplane connector from Hirose Electric Co Ltd is a high-performance, specialized interconnect solution designed for demanding applications in the electronics industry. This connector is part of the PS3 series, renowned for its reliability and durability. With a gold contact finish and plating, it ensures excellent electrical conductivity and resistance to corrosion.

Features

  • High Current Rating: The PS3F-2RS/8S/10S(01) can handle a maximum current of 150A, making it suitable for high-power applications.
  • Flammability Rating: Compliant with UL94 V-0, this connector meets stringent safety standards for flammability.
  • Temperature Range: Operating temperatures range from -40°C to 105°C, providing flexibility in various environmental conditions.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1 (Unlimited), this connector is highly resistant to moisture-related issues.
  • Mounting Type: Designed for panel mounting, it offers easy installation and secure connection.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental sustainability.
  • Termination Type: Screw termination provides a robust and reliable connection method.

Applications

  1. Primary Applications:
  2. High-power computing systems
  3. Industrial control systems
  4. Automotive electronics
  5. Medical devices

  6. Secondary Applications:

  7. Telecommunications equipment
  8. Aerospace and defense systems
  9. Power distribution units

Alternative Parts

For those looking for alternative connectors with similar specifications, consider the following options: - Hirose Electric Co Ltd's PS3F-2RS/8S/10S(02) - Other manufacturers' high-current backplane connectors with similar ratings and features.

Embedded Modules

The PS3F-2RS/8S/10S(01) is commonly used in various embedded modules and systems requiring high-current connectivity: 1. Industrial Control Systems: Modules for PLCs (Programmable Logic Controllers) and other industrial control units. 2. Automotive Systems: Modules for automotive electronics such as infotainment systems and driver assistance systems. 3. Medical Devices: Modules for medical imaging equipment and diagnostic devices.

This connector's robust design, high current rating, and compliance with stringent safety standards make it an ideal choice for a wide range of applications where reliability is paramount.


Additional Information

Factory Lead Time: 8 weeks
Published Date: 2013
This information ensures that users are aware of the production lead time and the product's history, which can be useful for planning and procurement purposes.

By choosing the PS3F-2RS/8S/10S(01), users can rely on a high-quality connector that meets their specific needs while ensuring compatibility with various embedded modules and systems across different industries.

The three parts on the right have similar specifications to Hirose Electric Co Ltd & PS3F-2RS/8S/10S(01).
PS3F-2RS/8S/10S(01) Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "PS3F-2RS/8S/10S(01)" in Hirose Electric Co Ltd PS3F-2RS/8S/10S(01).
  • Part Number
  • Manufacturer
  • Package
  • Description