Holtek HT12E-20SOP
Holtek HT12E-20SOP
feed

Holtek HT12E-20SOP

PMIC Power Supply Control IC

Manufacturer No:

HT12E-20SOP

Manufacturer:

Holtek

Utmel No:

1110-HT12E-20SOP

Package:

-

ECAD Model:

Description:

PMIC

Quantity:

Unit Price: $1.191491

Ext Price: $1.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4825645

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.191491

    $1.19

  • 10

    $1.124048

    $11.24

  • 100

    $1.060423

    $106.04

  • 500

    $1.000399

    $500.20

  • 1000

    $0.943772

    $943.77

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HT12E-20SOP information

Specifications
Product Details
Holtek HT12E-20SOP technical specifications, attributes, parameters and parts with similar specifications to Holtek HT12E-20SOP.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Dimensions
    12.8 x 7.5 x 2.35mm
  • Minimum Operating Supply Voltage
    2.4 V
  • Package Type
    SOP
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +75 °C
  • Minimum Operating Temperature
    -20 °C
  • Maximum Operating Supply Voltage
    12 V
  • MSL
    -
  • Pin Count

    a count of all of the component leads (or pins)

    20
0 Similar Products Remaining

HT12E-20SOP Overview

Mounted in accordance with Surface Mount. In total, it has 20 pins.

HT12E-20SOP Features

Mounting type of Surface Mount

HT12E-20SOP Applications

There are a lot of Holtek
HT12E-20SOP Power Supply Control ICs applications.


  • Large conference system engineering
  • Screen lift
  • Monogram lift
  • Projector electric hanger lift
  • Multimedia classroom
  • Multi-purposed meeting room
  • Command and control center
  • Smart home
  • User-available push-button control panel
  • Computer monitor