Infineon Technologies IR3514MTRPBF
Infineon Technologies IR3514MTRPBF
feed

Infineon Technologies IR3514MTRPBF

Power Management XPhase3™ Series Specialized Power Management ICs

Manufacturer No:

IR3514MTRPBF

Utmel No:

1211-IR3514MTRPBF

Package:

40-VFQFN Exposed Pad

Datasheet:

IR3514

ECAD Model:

Description:

40 Pin IR3514MPBF Specialized Power Management ICs

Quantity:

Unit Price: $3.525143

Ext Price: $3.53

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2400

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.525143

    $3.53

  • 10

    $3.325607

    $33.26

  • 100

    $3.137365

    $313.74

  • 500

    $2.959778

    $1,479.89

  • 1000

    $2.792243

    $2,792.24

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
IR3514MTRPBF information

Specifications
Documents & Media
Product Details
Infineon Technologies IR3514MTRPBF technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies IR3514MTRPBF.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    40-VFQFN Exposed Pad
  • Number of Pins
    40
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    40-MLPQ (6x6)
  • SwitchingFrequency
    1.5MHz
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    XPhase3™
  • Published
    2007
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2 (1 Year)
  • Type
    Integrated Circuit (IC)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Processor
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    IR3514MPBF
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon Technologies IR3514MTRPBF.

Product Description: IR3514MTRPBF

1. Description

The IR3514MTRPBF is a specialized power management integrated circuit (IC) designed by Infineon Technologies. This IC is part of the XPhase3? series, which is known for its high efficiency and reliability in managing power within electronic systems. The IR3514MTRPBF is specifically tailored for applications involving processors, making it an essential component in various computing and embedded systems.

2. Features

  • High Switching Frequency: The IR3514MTRPBF operates at a switching frequency of 1.5 MHz, allowing for efficient power conversion and minimizing the size of the power supply.
  • Surface Mount Technology: This IC is designed for surface mount technology (SMT), making it easy to integrate into modern PCB designs.
  • RoHS Compliant: The IR3514MTRPBF is RoHS compliant, ensuring that it meets the environmental regulations for the reduction of hazardous substances in electronic devices.
  • 40-Pin Package: The IC comes in a 40-pin VFQFN exposed pad package, which provides a compact and reliable form factor suitable for various applications.

3. Applications

The primary applications of the IR3514MTRPBF include: - Processor Power Management: This IC is specifically designed to manage power within processors, ensuring efficient operation and minimizing heat generation. - Embedded Systems: It is widely used in embedded systems where high efficiency and reliability are crucial, such as in automotive control units, industrial control systems, and medical devices.

Secondary applications include: - DC-DC Converters: The IR3514MTRPBF can be used in DC-DC converters to provide stable voltage outputs from a single input voltage source. - Power Supplies: It is also used in power supplies for various electronic devices requiring efficient power conversion.

4. Alternative Parts

Given that the IR3514MTRPBF is an obsolete part, alternative parts should be considered for new designs: - IR3514MPBF: This is the base part number which might still be available or can be used as a reference for similar functionality. - Other XPhase3? Series ICs: Other ICs from the XPhase3? series by Infineon Technologies may offer similar performance characteristics and can be considered as alternatives.

5. Embedded Modules

The IR3514MTRPBF is not typically used as an embedded module but rather as a standalone IC due to its specialized nature in power management for processors. However, it can be integrated into various modules or systems requiring efficient power conversion and management.

In summary, the IR3514MTRPBF remains an important component for those needing high-efficiency power management solutions despite being an obsolete part. Its features and applications make it suitable for a wide range of electronic systems requiring precise control over power consumption.