Infineon Technologies S6E2GM8JHAGV20000
Infineon Technologies S6E2GM8JHAGV20000
feed

Infineon Technologies S6E2GM8JHAGV20000

Microcontroller S6E2G Series LQFP-176

Manufacturer No:

S6E2GM8JHAGV20000

Utmel No:

1211-S6E2GM8JHAGV20000

Package:

LQFP-176

ECAD Model:

Description:

1 MB Flash Microcontroller S6E2G Series LQFP-176

Quantity:

Unit Price: $3.858934

Ext Price: $3.86

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 48

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.858934

    $3.86

  • 10

    $3.640504

    $36.41

  • 100

    $3.434438

    $343.44

  • 500

    $3.240035

    $1,620.02

  • 1000

    $3.056637

    $3,056.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
S6E2GM8JHAGV20000 information

Specifications
Documents & Media
Product Details
Infineon Technologies S6E2GM8JHAGV20000 technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies S6E2GM8JHAGV20000.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    LQFP-176
  • RoHS
    Details
  • Mounting Styles
    SMD/SMT
  • Core
    ARM Cortex M4F
  • Maximum Clock Frequency
    180 MHz
  • Number of I/Os
    153 I/O
  • Data RAM Size
    192 kB
  • Supply Voltage-Min
    2.7 V
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Analog Supply Voltage
    2.7 V to 5.5 V
  • DAC Resolution
    -
  • Data RAM Type
    SRAM
  • Data ROM Size
    -
  • Data ROM Type
    -
  • Development Kit
    -
  • I/O Voltage
    -
  • Interface Type
    CAN, CSIO, I2C, I2S, LIN, SD, Smartcard UART, USB
  • Moisture Sensitive
    Yes
  • Processor Series
    S6E2GM
  • Factory Pack QuantityFactory Pack Quantity
    40
  • Watchdog Timers
    Watchdog Timer
  • Supply Voltage-Max
    5.5 V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    S6E2G
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    Flash
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    1 MB
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32 bit
  • Number of Timers/Counters
    4 Timer
  • Number of ADC Channels
    32 Channel
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    MCU
  • ADC Resolution

    The ADC resolution is defined as the smallest incremental voltage that can be recognized and thus causes a change in the digital output.

    12 bit
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon Technologies S6E2GM8JHAGV20000.

S6E2GM8JHAGV20000 Overview

The package is LQFP-176-shaped. The type of program memory it uses is Flash. It is part of the S6E2G series of electrical components. Having a size of 1 MB, Microcontroller has a program memory of X bytes. In total, there are 4 Timer timers/counters on the device. The ADC channel count on this device totals up to 32 Channel channels.

S6E2GM8JHAGV20000 Features

LQFP-176 package

S6E2GM8JHAGV20000 Applications

There are a lot of Infineon Technologies
S6E2GM8JHAGV20000 Microcontroller applications.


  • Instrument control
  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights
  • 3D printers
S6E2GM8JHAGV20000 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "S6E2GM8JHAGV20000" in Infineon Technologies S6E2GM8JHAGV20000.
  • Part Number
  • Manufacturer
  • Package
  • Description