Infineon Technologies S70FS01GSAGBHM213
Infineon Technologies S70FS01GSAGBHM213
feed

Infineon Technologies S70FS01GSAGBHM213

Memory IC Automotive, AEC-Q100, FS-S Memory IC

Manufacturer No:

S70FS01GSAGBHM213

Utmel No:

1211-S70FS01GSAGBHM213

Package:

24-TBGA

ECAD Model:

Description:

Automotive, AEC-Q100, FS-S Memory IC Automotive, AEC-Q100, FS-S Series

Quantity:

Unit Price: $15.751390

Ext Price: $15.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2541

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $15.751390

    $15.75

  • 10

    $14.859802

    $148.60

  • 100

    $14.018681

    $1,401.87

  • 500

    $13.225171

    $6,612.59

  • 1000

    $12.476576

    $12,476.58

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
S70FS01GSAGBHM213 information

Specifications
Documents & Media
Product Details
Infineon Technologies S70FS01GSAGBHM213 technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies S70FS01GSAGBHM213.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    24-TBGA
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    24-BGA (8x6)
  • Product Status
    Active
  • Package
    Tape & Reel (TR)
  • Mfr
    Infineon Technologies
  • Memory Types
    Non-Volatile
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    S70FS01
  • Qualification
    AEC-Q100
  • Shipping Restrictions
    This product may require additional documentation to export from the United States.
  • Supply Voltage-Max
    2 V
  • Factory Pack QuantityFactory Pack Quantity
    2500
  • Active Read Current - Max
    90 mA
  • Supply Voltage-Min
    1.7 V
  • Manufacturer
    Infineon
  • Brand
    Infineon Technologies
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q100, FS-S
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C (TA)
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Subcategory
    Memory & Data Storage
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.7V ~ 2V
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    1Gbit
  • Clock Frequency

    Clock frequency, also known as clock speed, refers to the rate at which a processor or electronic component can execute instructions. It is measured in hertz (Hz) and represents the number of cycles per second that the component can perform. A higher clock frequency typically indicates a faster processing speed and better performance. However, it is important to note that other factors such as architecture, efficiency, and workload also play a significant role in determining the overall performance of a component. In summary, clock frequency is a crucial parameter that influences the speed and efficiency of electronic components in processing data and executing tasks.

    133 MHz
  • Supply Current-Max

    Supply Current-Max refers to the maximum amount of current that an electronic component or circuit can draw from its power supply under specified operating conditions. It is a critical parameter that determines the power consumption and thermal performance of the device. Exceeding this limit can lead to overheating, potential damage, or failure of the component. Knowing the Supply Current-Max helps in designing circuits that ensure proper operation and reliability.

    90 mA
  • Memory Format

    Memory Format in electronic components refers to the specific organization and structure of data storage within a memory device. It defines how data is stored, accessed, and managed within the memory module. Different memory formats include RAM (Random Access Memory), ROM (Read-Only Memory), and various types of flash memory. The memory format determines the speed, capacity, and functionality of the memory device, and it is crucial for compatibility with other components in a system. Understanding the memory format is essential for selecting the right memory module for a particular application or device.

    FLASH
  • Memory Interface

    An external memory interface is a bus protocol for communication from an integrated circuit, such as a microprocessor, to an external memory device located on a circuit board.

    SPI - Quad I/O
  • Write Cycle Time - Word, Page

    Write Cycle Time - Word, Page refers to the duration required to write data to a specific memory cell or a page of memory in electronic components, particularly in non-volatile memories like Flash or EEPROM. It indicates the time taken to complete a writing operation for a single word or an entire page of data. This parameter is crucial for determining the performance and speed of memory devices in applications where quick data storage is essential. It impacts the overall efficiency in data handling, affecting both read and write speeds in memory-related operations.

    -
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    NOR Flash
  • Product Category

    a particular group of related products.

    NOR Flash
  • Memory Organization

    Memory organization in electronic components refers to the way data is stored and accessed within the memory system. It includes the structure and arrangement of memory cells, addressing schemes, data organization, and access methods. The memory organization determines how data is stored in different memory locations, how it is retrieved, and how it is managed. Different types of memory, such as RAM, ROM, and cache memory, have specific memory organizations tailored to their intended functions and performance requirements. Overall, memory organization plays a crucial role in the efficiency and effectiveness of data storage and retrieval in electronic devices.

    128M x 8
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon Technologies S70FS01GSAGBHM213.

S70FS01GSAGBHM213 Overview

Case Reel is available. An embedded 24-TBGA case surrounds memory ics. It is estimated that the memory size on the chip is 1Gbit. As with most mainstream devices, this one uses FLASH-format memory. Due to its wide temperature range of -40°C ~ 125°C (TA), this device is well suited to a wide range of applications that require high performance. With 1.7V ~ 2V as the supply voltage, it is capable of handling memory ics. It is recommended to mount it in the Surface Mount mounting type. In order to operate effectively, the memory rotates at a clock frequency within a range of 133 MHz. This part, which belongs to the Automotive, AEC-Q100, FS-S series of memory devices, plays an important role in its target applications. In terms of power consumption, it can operate at a maximum supply of 90 mA . Memory & Data Storage components are usually considered types of this component.

S70FS01GSAGBHM213 Features

Package / Case: 24-TBGA

S70FS01GSAGBHM213 Applications

There are a lot of Infineon Technologies
S70FS01GSAGBHM213 Memory applications.


  • networking
  • personal computers
  • servers
  • supercomputers
  • telecommunications
  • workstations,
  • DVD disk buffer
  • data buffer
  • nonvolatile BIOS memory
  • Camcorders
S70FS01GSAGBHM213 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "S70FS01GSAGBHM213" in Infineon Technologies S70FS01GSAGBHM213.
  • Part Number
  • Manufacturer
  • Package
  • Description