Intersil ISL69122IRAZ
Intersil ISL69122IRAZ
feed

Intersil ISL69122IRAZ

Specialized Voltage Regulator 40 Pins

Manufacturer No:

ISL69122IRAZ

Manufacturer:

Intersil

Utmel No:

1244-ISL69122IRAZ

Package:

-

ECAD Model:

Description:

Specialized Voltage Regulator 40 Pins

Quantity:

Unit Price: $7.098916

Ext Price: $7.10

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2215

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.098916

    $7.10

  • 10

    $6.697091

    $66.97

  • 100

    $6.318010

    $631.80

  • 500

    $5.960387

    $2,980.19

  • 1000

    $5.623006

    $5,623.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ISL69122IRAZ information

Specifications
Product Details
Intersil ISL69122IRAZ technical specifications, attributes, parameters and parts with similar specifications to Intersil ISL69122IRAZ.
  • Type
    Parameter
  • Package Description
    ,
  • Manufacturer Package Code
    L40.5X5D40
  • Manufacturer Part Number
    ISL69122IRAZ
  • Manufacturer
    Renesas Electronics Corporation
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    RENESAS ELECTRONICS CORP
  • Risk Rank
    2.17
  • Part Package Code
    TQFN
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Pin Count

    a count of all of the component leads (or pins)

    40
  • Brand Name
    Renesas
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    SWITCHING CONTROLLER
0 Similar Products Remaining

ISL69122IRAZ Overview

The part has received praise for being a SWITCHING CONTROLLER voltage regulator. Initially, the pinout of the alternator regulator begins with 40 pins. A external regulator's series is represented by *.

ISL69122IRAZ Features

SWITCHING CONTROLLER analog IC

ISL69122IRAZ Applications

There are a lot of Intersil
ISL69122IRAZ Specialized Voltage Regulators applications.


  • DDR Vooo and Vπ Voltage Generation
  • PC Dual Power Supply
  • Server DDR Power
  • Desktop Computer
  • Graphics Cards
  • Cell Phones
  • Wireless Modems
  • PCS Phones
  • Two-Way Pagers
  • PHS Phones
ISL69122IRAZ Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ISL69122IRAZ" in Intersil ISL69122IRAZ.
  • Part Number
  • Manufacturer
  • Package
  • Description