Intersil ISL69125IRAZ-T7A
Intersil ISL69125IRAZ-T7A
feed

Intersil ISL69125IRAZ-T7A

Specialized Voltage Regulator 40 Pins

Manufacturer No:

ISL69125IRAZ-T7A

Manufacturer:

Intersil

Utmel No:

1244-ISL69125IRAZ-T7A

Package:

-

ECAD Model:

Description:

Specialized Voltage Regulator 40 Pins

Quantity:

Unit Price: $7.525282

Ext Price: $7.53

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 18

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.525282

    $7.53

  • 10

    $7.099323

    $70.99

  • 100

    $6.697474

    $669.75

  • 500

    $6.318372

    $3,159.19

  • 1000

    $5.960728

    $5,960.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ISL69125IRAZ-T7A information

Specifications
Product Details
Intersil ISL69125IRAZ-T7A technical specifications, attributes, parameters and parts with similar specifications to Intersil ISL69125IRAZ-T7A.
  • Type
    Parameter
  • Package Description
    ,
  • Manufacturer Package Code
    L40.5X5D40
  • Manufacturer Part Number
    ISL69125IRAZ-T7A
  • Manufacturer
    Renesas Electronics Corporation
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    RENESAS ELECTRONICS CORP
  • Risk Rank
    5.74
  • Part Package Code
    TQFN
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Pin Count

    a count of all of the component leads (or pins)

    40
  • Brand Name
    Renesas
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    DUAL SWITCHING CONTROLLER
0 Similar Products Remaining

ISL69125IRAZ-T7A Overview

This electronic part is highly regarded as a DUAL SWITCHING CONTROLLER regulator. The rectifier regulator's pinout begins with 40pins.

ISL69125IRAZ-T7A Features

DUAL SWITCHING CONTROLLER analog IC

ISL69125IRAZ-T7A Applications

There are a lot of Intersil
ISL69125IRAZ-T7A Specialized Voltage Regulators applications.


  • Notebook/Desktop/Server
  • Telecom/Datacom
  • GSM Base Station
  • LCD-TV/PDP-TV
  • Copier/Printer
  • Set-Top Box
  • DDR Vooo and Vπ Voltage Generation
  • PC Dual Power Supply
  • Server DDR Power
  • Desktop Computer