ITT CA3106E28A16SBF42
ITT CA3106E28A16SBF42
feed

ITT CA3106E28A16SBF42

Manufacturer No:

CA3106E28A16SBF42

Manufacturer:

ITT

Utmel No:

1268-CA3106E28A16SBF42

Package:

-

ECAD Model:

Description:

CA3106E28A16SBF42 datasheet pdf and Circular Connectors product details from ITT stock available at Utmel

Quantity:

Unit Price: $170.162780

Ext Price: $170.16

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2057

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $170.162780

    $170.16

  • 10

    $160.530925

    $1,605.31

  • 100

    $151.444268

    $15,144.43

  • 500

    $142.871951

    $71,435.98

  • 1000

    $134.784860

    $134,784.86

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CA3106E28A16SBF42 information

Specifications
Product Details
ITT CA3106E28A16SBF42 technical specifications, attributes, parameters and parts with similar specifications to ITT CA3106E28A16SBF42.
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    4000
  • Manufacturer
    ABLIC
  • Brand
    ABLIC
  • RoHS
    Details
  • Rohs Code
    No
  • Manufacturer Part Number
    CA3106E28A16S-B-F42
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    ITT CANNON
  • Risk Rank
    5.7
  • Manufacturer Series
    CA3106E
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    S-24CS01A H
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    MIL SERIES CONNECTOR
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.69.40.20
  • Subcategory
    Memory & Data Storage
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    EEPROM
  • Product Category

    a particular group of related products.

    EEPROM
0 Similar Products Remaining

CA3106E28A16SBF42 Overview

Packaging is in the form of MIL SERIES CONNECTOR.An orange Reel case is used to package the product.Specifically, it is one of the products in the S-24CS01A H Series.

CA3106E28A16SBF42 Features

S-24CS01A H series

CA3106E28A16SBF42 Applications

There are a lot of ITT
CA3106E28A16SBF42 Circular Connectors applications.


  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)
  • LED municipal outdoor and street lighting
  • All Electrical Machinery
CA3106E28A16SBF42 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CA3106E28A16SBF42" in ITT CA3106E28A16SBF42.
  • Part Number
  • Manufacturer
  • Package
  • Description