ITT KPT06U20-16P
ITT KPT06U20-16P
feed

ITT KPT06U20-16P

Manufacturer No:

KPT06U20-16P

Manufacturer:

ITT

Utmel No:

1268-KPT06U20-16P

Package:

-

ECAD Model:

Description:

KPT06U20-16P datasheet pdf and Circular Connectors product details from ITT stock available at Utmel
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
KPT06U20-16P information

Specifications
Product Details
ITT KPT06U20-16P technical specifications, attributes, parameters and parts with similar specifications to ITT KPT06U20-16P.
  • Type
    Parameter
  • Manufacturer Part Number
    108701105DQF
  • Manufacturer
    Stearns
  • Mounting
    End Mount
  • Operating Voltage

    Operating voltage is a crucial parameter in electronic components that specifies the range of voltage within which the component can function properly. It indicates the minimum and maximum voltage levels that the component can safely handle without getting damaged. Operating voltage is typically specified in volts and is important for ensuring the reliable and safe operation of the component within a given electrical system. Exceeding the specified operating voltage can lead to malfunction, overheating, or permanent damage to the component. It is essential to adhere to the recommended operating voltage range to maintain the performance and longevity of electronic components.

    190 VAC;230 VAC;380 VAC;460 VAC
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    IP23
0 Similar Products Remaining

KPT06U20-16P Overview


KPT06U20-16P Features


KPT06U20-16P Applications

There are a lot of ITT
KPT06U20-16P Circular Connectors applications.


  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
KPT06U20-16P Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "KPT06U20-16P" in ITT KPT06U20-16P.
  • Part Number
  • Manufacturer
  • Package
  • Description