ITT Cannon, LLC 192900-0109
ITT Cannon, LLC 192900-0109
feed

ITT Cannon, LLC 192900-0109

Manufacturer No:

192900-0109

Manufacturer:

ITT Cannon, LLC

Utmel No:

1268-192900-0109

Package:

-

Datasheet:

192900-0109

ECAD Model:

Description:

192900-0109 datasheet pdf and Circular Connectors - Housings product details from ITT Cannon, LLC stock available at Utmel

Quantity:

Unit Price: $12.921978

Ext Price: $12.92

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 202950

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $12.921978

    $12.92

  • 10

    $12.190545

    $121.91

  • 100

    $11.500515

    $1,150.05

  • 500

    $10.849542

    $5,424.77

  • 1000

    $10.235417

    $10,235.42

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
192900-0109 information

Specifications
Documents & Media
Product Details
Product Comparison
ITT Cannon, LLC 192900-0109 technical specifications, attributes, parameters and parts with similar specifications to ITT Cannon, LLC 192900-0109.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Free Hanging
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Contact Shape

    Contact shape in electronic components refers to the physical geometry of the interface where electrical connections are made. It plays a critical role in determining the quality and reliability of the connection, impacting factors such as resistance, current density, and heat dissipation. Various shapes, such as flat, cylindrical, or custom profiles, influence the contact area, enabling designers to optimize performance for specific applications. The contact shape also affects the mechanical stability of the connection, influencing wear and longevity.

    Circular
  • Shell Material

    The "Shell Material" parameter in electronic components refers to the material used to encase or cover the internal components of the device. This material is chosen based on various factors such as durability, heat resistance, electrical insulation properties, and environmental considerations. Common shell materials include plastics, metals, and ceramics, each offering different levels of protection and performance characteristics. The choice of shell material can impact the overall reliability, safety, and functionality of the electronic component in different operating conditions.

    Polyamide (PA), Nylon
  • Insert Material

    The parameter "Insert Material" in electronic components refers to the specific material used to create the insert portions of connectors or other components that facilitate assembly or enhance performance. This material is chosen for its electrical, thermal, and mechanical properties, which can influence the overall functionality and reliability of the component in its intended application. Common insert materials include plastics, ceramics, and metals, each selected based on the requirements of the environment in which the component will operate.

    Polyamide (PA), Nylon
  • Contact Finish Mating
    NOT SPECIFIED
  • Contact Materials
    NOT SPECIFIED
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Trident Neptune
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Plug Housing
  • Type
    For Female Sockets
  • Number of Positions
    19
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Detent Lock
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Crimp and Solder Cup
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67 - Dust Tight, Waterproof
  • Shell Size - Insert

    The parameter "Shell Size - Insert" in electronic components refers to the physical size of the connector shell or housing that holds the insert or contact arrangement within the component. The shell size is typically specified by a numerical designation that corresponds to a specific size and configuration of the connector. This parameter is important for ensuring compatibility and proper fit between different components or devices that use the same type of connector. Manufacturers provide detailed specifications for shell size to help users select the appropriate connector for their specific application requirements.

    16-0019
  • Housing Color

    Housing color in electronic components refers to the color of the protective casing or enclosure that surrounds the component. It can play a role in visual identification, aiding in easy recognition during assembly or maintenance. Additionally, the housing color may also have implications for heat dissipation, aesthetic considerations, or regulatory compliance depending on the application or industry standards.

    Black, Silver
  • Note
    Contacts Not Included
  • Includes

    Includes is a parameter in electronic components that refers to the additional features or components that are included with the main product. This could include accessories, cables, software, or any other items that come packaged with the main electronic component. The "Includes" parameter is important for consumers to know exactly what they will be receiving when they purchase the product, and it can also help them determine the overall value and functionality of the product. Manufacturers often list the included items in the product description or packaging to provide transparency and help customers make informed purchasing decisions.

    2 pcs - 1 Connector, 1 Grommet
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Coupling Nut
  • Material Flammability Rating

    The Material Flammability Rating is a parameter used to indicate the flammability characteristics of materials used in electronic components. It is typically measured according to standards such as UL94, which classifies materials into different categories based on their flammability properties. The rating helps in assessing the fire safety of electronic devices and components, as materials with higher flammability ratings are more resistant to ignition and combustion. Manufacturers often specify the Material Flammability Rating of their components to ensure compliance with safety regulations and standards. It is important to consider this parameter when designing and selecting electronic components to minimize fire hazards and ensure the overall safety of the end product.

    UL94 V-0
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    Dust Tight, IP67, Waterproof
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ITT Cannon, LLC 192900-0109.

Product Description

ITT Cannon, LLC - 192900-0109 Trident Neptune Plug Housing Connector

The ITT Cannon, LLC 192900-0109 Trident Neptune Plug Housing Connector is a high-quality, circular connector designed for reliable and efficient electrical connections. This connector is part of the Trident Neptune series, known for its robust construction and excellent performance in harsh environments.

Features

  • Coupling Nut: Ensures secure and easy coupling of the connector.
  • Detent Lock: Provides a reliable fastening mechanism to prevent accidental disconnection.
  • IP67 Rating: Offers dust-tight and waterproof protection, making it suitable for use in demanding conditions.
  • Polyamide (PA) and Nylon Shell: Durable materials that provide excellent mechanical strength and resistance to environmental factors.
  • Operating Temperature Range: -55°C to 105°C, allowing for use in a wide range of applications.
  • 19 Positions: Suitable for various applications requiring multiple connections.
  • Free Hanging Mounting Type: Facilitates easy installation and flexibility in mounting configurations.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for connecting sensors, actuators, and control systems in industrial settings.
  3. Medical Devices: Suitable for medical equipment that requires reliable and waterproof connections.
  4. Aerospace: Used in aircraft and spacecraft due to its high reliability and resistance to environmental factors.

  5. Secondary Applications:

  6. Marine Electronics: Perfect for marine equipment that needs to withstand water exposure.
  7. Automotive Systems: Can be used in automotive applications where dust and water resistance are crucial.
  8. Robotics: Essential for robotic systems requiring multiple connections with high reliability.

Alternative Parts

If you are looking for alternative connectors with similar specifications, consider the following:

  • ITT Cannon, LLC - 192900-0108: Similar Trident Neptune series connector but with a different shell size.
  • Amphenol PCD - 1-643111-1: A competitor product offering similar features but with different materials and dimensions.

Embedded Modules

This connector is commonly used in various embedded modules such as:

  • Industrial Control Systems (ICS): Used in PLCs (Programmable Logic Controllers) and other industrial control units.
  • Medical Instrumentation: Integrated into medical devices such as MRI machines, ultrasound equipment, etc.
  • Automotive Infotainment Systems: Found in car infotainment systems requiring multiple connections for audio/video inputs/outputs.

The ITT Cannon, LLC 192900-0109 Trident Neptune Plug Housing Connector is an excellent choice for any application requiring high reliability, durability, and resistance to environmental factors. Its versatility makes it suitable for a wide range of industries from industrial automation to medical devices and beyond.

The three parts on the right have similar specifications to ITT Cannon, LLC & 192900-0109.
  • Image
    Part Number
    Manufacturer
    Number of Positions
    Mount
    Fastening Type
    Part Status
    Contact Shape
    Packaging
    Mounting Type
    Connector Type
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 192900-0109

    192900-0109

    19

    Free Hanging

    Detent Lock

    Active

    Circular

    Bulk

    Free Hanging (In-Line)

    Plug Housing

    202950
    $12.921978
  • 192993-0044

    19

    Cable, Free Hanging

    Bayonet Lock

    Active

    Circular

    Bulk

    Free Hanging (In-Line)

    Plug Housing

    0
    -

    Same as the main part number.

192900-0109 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "192900-0109" in ITT Cannon, LLC 192900-0109.
  • Part Number
  • Manufacturer
  • Package
  • Description