ITT Cannon, LLC MKJ3B6F6-4PX
ITT Cannon, LLC MKJ3B6F6-4PX
feed

ITT Cannon, LLC MKJ3B6F6-4PX

Manufacturer No:

MKJ3B6F6-4PX

Manufacturer:

ITT Cannon, LLC

Utmel No:

1268-MKJ3B6F6-4PX

Package:

-

ECAD Model:

Description:

MKJ3B6F6-4PX datasheet pdf and Circular Connectors product details from ITT Cannon, LLC stock available at Utmel
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
MKJ3B6F6-4PX information

Specifications
Product Details
ITT Cannon, LLC MKJ3B6F6-4PX technical specifications, attributes, parameters and parts with similar specifications to ITT Cannon, LLC MKJ3B6F6-4PX.
  • Type
    Parameter
  • Factory Lead Time
    19 Weeks
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    MIL SERIES CONNECTOR
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

MKJ3B6F6-4PX Overview

A MIL SERIES CONNECTOR package is included with it.

MKJ3B6F6-4PX Features


MKJ3B6F6-4PX Applications

There are a lot of ITT Cannon, LLC
MKJ3B6F6-4PX Circular Connectors applications.


  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
MKJ3B6F6-4PX Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MKJ3B6F6-4PX" in ITT Cannon, LLC MKJ3B6F6-4PX.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • MKJ3B6F6-4PZITT

    Axial

    Connector Bayonet Coupling PIN 4 Position Crimp Straight Cable Mount 4 Terminal 1 Port

  • MKJ3B6F6-7SYITT

    -

    Connector Bayonet Coupling Socket 7 Position Crimp Straight Cable Mount 7 Terminal 1 Port

  • MKJ3B6F6-4PYITT

    -

    Connector Bayonet Coupling PIN 4 Position Crimp Straight Cable Mount 4 Terminal 1 Port

  • MKJ3B6F6-7SZITT

    -

    Connector Bayonet Coupling Socket 7 Position Crimp Straight Cable Mount 7 Terminal 1 Port

  • MKJ3B6F6-7PZITT

    -

    Connector Bayonet Coupling PIN 7 Position Crimp Straight Cable Mount 7 Terminal 1 Port

  • MKJ3B6F6-7PNITT

    -

    Connector Bayonet Coupling PIN 7 Position Crimp Straight Cable Mount 7 Terminal 1 Port

  • MKJ3B6F6-6SYITT

    -

    Connector Bayonet Coupling Socket 6 Position Crimp Straight Cable Mount 6 Terminal 1 Port

  • MKJ3B6F6-7PYITT

    -

    Connector Bayonet Coupling PIN 7 Position Crimp Straight Cable Mount 7 Terminal 1 Port

  • MKJ3B6F6-6SZITT

    -

    Connector Bayonet Coupling Socket 6 Position Crimp Straight Cable Mount 6 Terminal 1 Port

  • MKJ3B6F6-4SYITT

    -

    Connector Bayonet Coupling Socket 4 Position Crimp Straight Cable Mount 4 Terminal 1 Port