ITT Cannon, LLC MKJ3C7W6-7BY
ITT Cannon, LLC MKJ3C7W6-7BY
feed

ITT Cannon, LLC MKJ3C7W6-7BY

Manufacturer No:

MKJ3C7W6-7BY

Manufacturer:

ITT Cannon, LLC

Utmel No:

1268-MKJ3C7W6-7BY

Package:

-

ECAD Model:

Description:

MKJ3C7W6-7BY datasheet pdf and Circular Connectors product details from ITT Cannon, LLC stock available at Utmel
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
MKJ3C7W6-7BY information

Specifications
Product Details
ITT Cannon, LLC MKJ3C7W6-7BY technical specifications, attributes, parameters and parts with similar specifications to ITT Cannon, LLC MKJ3C7W6-7BY.
  • Type
    Parameter
  • Factory Lead Time
    19 Weeks
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    MIL SERIES CONNECTOR
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

MKJ3C7W6-7BY Overview

Packaging for this item is MIL SERIES CONNECTOR.

MKJ3C7W6-7BY Features


MKJ3C7W6-7BY Applications

There are a lot of ITT Cannon, LLC
MKJ3C7W6-7BY Circular Connectors applications.


  • Transportation
  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
MKJ3C7W6-7BY Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MKJ3C7W6-7BY" in ITT Cannon, LLC MKJ3C7W6-7BY.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • MKJ3C7W6-7BYITT

    -

    Connector Bayonet Coupling PIN 7 Position Solder Straight Jam Nut 7 Terminal 1 Port

  • MKJ3C7W6-7BNITT

    -

    Connector Bayonet Coupling PIN 7 Position Solder Straight Jam Nut 7 Terminal 1 Port

  • MKJ3C7W6-6DNITT

    -

    Connector Bayonet Coupling Socket 6 Position Solder Straight Jam Nut 6 Terminal 1 Port

  • MKJ3C7W6-7DZITT

    -

    Connector Bayonet Coupling Socket 7 Position Solder Straight Jam Nut 7 Terminal 1 Port

  • MKJ3C7W6-4DYITT

    -

    Connector Bayonet Coupling Socket 4 Position Solder Straight Jam Nut 4 Terminal 1 Port

  • MKJ3C7W6-6BXITT

    -

    Connector Bayonet Coupling PIN 6 Position Solder Straight Jam Nut 6 Terminal 1 Port

  • MKJ3C7W6-7DNITT

    -

    Connector Bayonet Coupling Socket 7 Position Solder Straight Jam Nut 7 Terminal 1 Port

  • MKJ3C7W6-7DYITT

    -

    Connector Bayonet Coupling Socket 7 Position Solder Straight Jam Nut 7 Terminal 1 Port

  • MKJ3C7W6-4BXITT

    -

    Connector Bayonet Coupling PIN 4 Position Solder Straight Jam Nut 4 Terminal 1 Port

  • MKJ3C7W6-7ANITT

    -

    Conn Circular PIN 23 POS Solder ST Jam Nut 23 Terminal 1 Port