JAE Electronics FI-S8S
JAE Electronics FI-S8S
feed

JAE Electronics FI-S8S

Manufacturer No:

FI-S8S

Manufacturer:

JAE Electronics

Utmel No:

1279-FI-S8S

Package:

-

ECAD Model:

Description:

FI-S8S datasheet pdf and Rectangular Connectors - Housings product details from JAE Electronics stock available at Utmel

Quantity:

Unit Price: $0.595327

Ext Price: $0.60

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1010

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.595327

    $0.60

  • 10

    $0.561629

    $5.62

  • 100

    $0.529839

    $52.98

  • 500

    $0.499848

    $249.92

  • 1000

    $0.471555

    $471.56

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FI-S8S information

Specifications
Documents & Media
Product Details
Product Comparison
JAE Electronics FI-S8S technical specifications, attributes, parameters and parts with similar specifications to JAE Electronics FI-S8S.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable, Free Hanging
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyphenylene
  • Published
    2004
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FI
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Plug
  • Number of Positions
    8
  • Color
    Black
  • Number of Rows
    1
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Friction Lock
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Female Socket
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    0.049 1.25mm
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Straight
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    1A
  • Note
    Contacts Not Included
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for JAE Electronics FI-S8S.

Product Description: FI-S8S Rectangular Connector Housing

Description

The FI-S8S is a rectangular connector housing designed by JAE Electronics, part of the FI series. This connector housing is specifically engineered to provide a reliable and efficient solution for various interconnect applications. With its compact design and robust construction, it is ideal for use in a wide range of industries where high-performance connectivity is crucial.

Features

  • Pitch: The FI-S8S features a pitch of 0.049 inches (1.25mm), ensuring precise alignment and reliable connections.
  • Number of Positions: This connector housing supports up to 8 positions, making it versatile for various application needs.
  • Mounting Type: The connector is designed for free hanging (in-line) mounting, allowing for easy integration into cable assemblies or PCBs.
  • Material & Durability: Constructed from polyphenylene, the housing offers excellent mechanical strength and resistance to environmental factors.
  • Flammability Rating: Compliant with UL94 V-0, ensuring high safety standards in flammability.
  • Fastening Type: Equipped with a friction lock fastening mechanism for secure connections.
  • Contact Type & Termination: Female socket contacts with crimp termination and tin plating for reliable electrical performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental sustainability.

Applications

The FI-S8S rectangular connector housing is suitable for primary applications in: 1. Industrial Automation: For connecting sensors, actuators, and control units in industrial automation systems. 2. Medical Devices: In medical equipment where high reliability and precision are critical. 3. Aerospace & Defense: For use in avionics and defense systems where durability and performance are paramount.

Secondary applications include: 1. Consumer Electronics: In devices such as audio equipment or gaming consoles. 2. Automotive Systems: For connecting sensors and actuators in automotive systems.

Alternative Parts

Alternative parts to the FI-S8S include: 1. FI-S12S: A similar housing with 12 positions, offering more connectivity options. 2. FI-S16S: A larger version with 16 positions, suitable for applications requiring even more connections.

Embedded Modules

The FI-S8S rectangular connector housing is commonly used in various embedded modules such as: 1. Industrial Control Modules: For integrating sensors and actuators into control systems. 2. Medical Instrumentation Modules: In medical devices requiring precise interconnects. 3. Automotive Sensor Modules: For connecting sensors in automotive systems.

The FI-S8S is an active product with a lead time of 14 weeks and is available in bulk packaging. It is lead-free and has a moisture sensitivity level (MSL) of 1 (unlimited), ensuring it can be stored and handled without special precautions. With its robust design and reliable performance, the FI-S8S is an excellent choice for any application requiring high-quality interconnect solutions.

The three parts on the right have similar specifications to JAE Electronics & FI-S8S.
  • Image
    Part Number
    Manufacturer
    Pitch
    Number of Positions
    Number of Rows
    Mount
    Contact Plating
    Housing Material
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • FI-S8S

    FI-S8S

    0.049 (1.25mm)

    8

    1

    Cable, Free Hanging

    Tin

    Polyphenylene

    1010
    $0.595327
  • 54596-0810

    1.25 mm

    8

    1

    Cable, Free Hanging

    Tin

    Nylon

    0
    -

    Same as the main part number.

FI-S8S Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "FI-S8S" in JAE Electronics FI-S8S.
  • Part Number
  • Manufacturer
  • Package
  • Description