JST Sales America Inc. A03KR03KR26E102B
JST Sales America Inc. A03KR03KR26E102B
feed

JST Sales America Inc. A03KR03KR26E102B

Manufacturer No:

A03KR03KR26E102B

Utmel No:

1326-A03KR03KR26E102B

Package:

-

ECAD Model:

Description:

JUMPER 03KR-6S-P - 03KR-6S-P 4"

Quantity:

Unit Price: $0.797162

Ext Price: $0.80

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 935

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.797162

    $0.80

  • 10

    $0.752040

    $7.52

  • 100

    $0.709471

    $70.95

  • 500

    $0.669313

    $334.66

  • 1000

    $0.631427

    $631.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A03KR03KR26E102B information

Specifications
Documents & Media
Product Details
JST Sales America Inc. A03KR03KR26E102B technical specifications, attributes, parameters and parts with similar specifications to JST Sales America Inc. A03KR03KR26E102B.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    KR
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Socket to Socket
  • Number of Positions
    3
  • Color
    Blue, Individual
  • Number of Rows
    1
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Cable Termination

    Cable Termination is the connection of the wire or fiber to a device, such as equipment, panels or a wall outlet, which allows for connecting the cable to other cables or devices.

    IDC
  • Pitch - Connector

    The parameter "Pitch - Connector" in electronic components refers to the distance between the center of one pin or contact to the center of the adjacent pin or contact on a connector. It is a crucial specification that determines the compatibility and alignment of connectors with corresponding mating components. The pitch measurement is typically expressed in millimeters or inches and plays a significant role in ensuring proper electrical connections and signal integrity in electronic devices. Manufacturers provide detailed pitch specifications to help users select the right connectors for their specific applications.

    0.079 2.00mm
  • Length
    0.333' 101.60mm 4.00
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for JST Sales America Inc. A03KR03KR26E102B.

Product Description

Description

The A03KR03KR26E102B cable assembly from JST Sales America Inc. is a high-quality, rectangular cable assembly designed for reliable and efficient connectivity in various applications. This product belongs to the KR series, known for its robust construction and excellent performance in demanding environments. The cable assembly features a socket-to-socket connector configuration with a pitch of 0.079 inches (2.00mm), making it suitable for applications requiring precise and secure connections.

Features

  • RoHS Compliant: The A03KR03KR26E102B cable assembly meets the RoHS (Restriction of Hazardous Substances) standards, ensuring compliance with environmental regulations.
  • Compact Design: With a length of 0.333 feet (101.60mm), this cable assembly is ideal for space-constrained applications.
  • Moisture Sensitivity Level (MSL) 1: This indicates that the component can be handled without any special precautions, making it suitable for various manufacturing processes.
  • Tin Contact Finish: The tin contact finish enhances the durability and reliability of the connections.
  • IDC Cable Termination: Individual IDC (Insulation Displacement Connector) terminations provide easy and secure connections to the socket connectors.

Applications

  1. Primary Applications
  2. Industrial Automation: The A03KR03KR26E102B cable assembly is well-suited for industrial automation systems where reliable and durable connections are crucial.
  3. Medical Devices: Its compact size and high reliability make it an excellent choice for medical devices requiring precise connections.
  4. Aerospace & Defense: The RoHS compliance and robust construction make this cable assembly suitable for aerospace and defense applications.

  5. Secondary Applications

  6. Consumer Electronics: Can be used in consumer electronics for connecting various components within devices.
  7. Automotive Systems: Suitable for automotive systems where reliability and durability are essential.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - A03KR03KR26E102A (same series but different part number) - Other rectangular cable assemblies from JST Sales America Inc., such as those in the KR series with different lengths or configurations.

Embedded Modules

The A03KR03KR26E102B cable assembly is commonly used in various embedded modules including: - Industrial control systems - Medical device modules - Automotive control units - Consumer electronics modules

This versatile cable assembly ensures reliable connectivity in a wide range of applications, making it an essential component in many embedded systems.

A03KR03KR26E102B Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "A03KR03KR26E102B" in JST Sales America Inc. A03KR03KR26E102B.
  • Part Number
  • Manufacturer
  • Package
  • Description