JST Sales America Inc. A04ZR04ZR28H51B
JST Sales America Inc. A04ZR04ZR28H51B
feed

JST Sales America Inc. A04ZR04ZR28H51B

Manufacturer No:

A04ZR04ZR28H51B

Utmel No:

1326-A04ZR04ZR28H51B

Package:

-

Datasheet:

ZR Connector

ECAD Model:

Description:

JUMPER 04ZR-8M-P - 04ZR-8M-P 2"

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A04ZR04ZR28H51B information

Specifications
Documents & Media
Product Details
JST Sales America Inc. A04ZR04ZR28H51B technical specifications, attributes, parameters and parts with similar specifications to JST Sales America Inc. A04ZR04ZR28H51B.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ZR
  • Published
    2010
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Socket to Socket
  • Number of Positions
    4
  • Color
    Gray, Individual
  • Number of Rows
    1
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Cable Termination

    Cable Termination is the connection of the wire or fiber to a device, such as equipment, panels or a wall outlet, which allows for connecting the cable to other cables or devices.

    IDC
  • Pitch - Connector

    The parameter "Pitch - Connector" in electronic components refers to the distance between the center of one pin or contact to the center of the adjacent pin or contact on a connector. It is a crucial specification that determines the compatibility and alignment of connectors with corresponding mating components. The pitch measurement is typically expressed in millimeters or inches and plays a significant role in ensuring proper electrical connections and signal integrity in electronic devices. Manufacturers provide detailed pitch specifications to help users select the right connectors for their specific applications.

    0.059 1.50mm
  • Cable Pitch

    Cable pitch refers to the distance between the centerlines of adjacent conductors in a cable or electronic component. It is an important parameter that determines the spacing and arrangement of the conductors within the cable, which can impact signal integrity, crosstalk, and overall performance. A smaller cable pitch generally allows for higher data transmission rates and better signal quality, while a larger pitch may be more suitable for power applications where insulation and spacing are critical. Manufacturers often specify the cable pitch in their product datasheets to help users understand the design and capabilities of the component.

    1.4986mm
  • Length
    0.167' 50.80mm 2.00
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for JST Sales America Inc. A04ZR04ZR28H51B.

Product Description

Description

The A04ZR04ZR28H51B cable assembly from JST Sales America Inc. is a high-quality, rectangular cable assembly designed for reliable and efficient connectivity in various electronic applications. This cable assembly features a compact design with a pitch of 1.4986 mm, making it ideal for applications where space is limited. The cable is terminated with IDC (Insulation Displacement Connector) contacts, ensuring secure and easy connections.

Features

  • Cable Pitch: 1.4986 mm, allowing for precise and dense packing in electronic systems.
  • Cable Termination: IDC (Insulation Displacement Connector), facilitating easy and secure connections.
  • Color: Gray, Individual, providing clear visual identification.
  • Connector Type: Socket to Socket, enabling flexible and versatile connection configurations.
  • Contact Finish: Tin, ensuring reliable and durable connections.
  • Length: 0.167' (50.80 mm), providing a compact yet functional length for various applications.
  • Number of Positions: 4, supporting multiple signal or power connections.
  • Number of Rows: 1, maintaining a simple and straightforward design.
  • RoHS Status: RoHS Compliant, adhering to environmental regulations and ensuring sustainability.

Applications

  1. Primary Applications:
  2. Industrial Automation: The A04ZR04ZR28H51B cable assembly is suitable for industrial automation systems where reliability and precision are crucial. It can be used in control panels, sensors, and actuators.
  3. Medical Devices: Its compact size and secure connections make it an excellent choice for medical devices such as diagnostic equipment and patient monitoring systems.
  4. Aerospace: The cable's durability and resistance to environmental factors make it suitable for aerospace applications where reliability is paramount.

  5. Secondary Applications:

  6. Consumer Electronics: The A04ZR04ZR28H51B can be used in consumer electronics such as gaming consoles, smart home devices, and wearable technology.
  7. Automotive Systems: Its compact size and secure connections make it suitable for automotive systems including infotainment systems and driver assistance technologies.

Alternative Parts

If the A04ZR04ZR28H51B is not available or if you need an alternative solution, consider the following options:

  • A04ZR04ZR28H51A: This variant may differ in length or color but shares similar specifications.
  • A04ZR04ZR28H51C: This variant might have slight differences in contact finish or termination type but maintains the same functionality.

Embedded Modules

The A04ZR04ZR28H51B cable assembly is commonly used in various embedded modules including:

  • Industrial Control Modules: These modules often require reliable and compact connectivity solutions like the A04ZR04ZR28H51B.
  • Medical Device Modules: The cable assembly's secure connections and compact size make it an ideal choice for medical device modules.
  • Automotive Control Units: Its durability and resistance to environmental factors make it suitable for automotive control units.

By choosing the A04ZR04ZR28H51B cable assembly from JST Sales America Inc., you can ensure high-quality connectivity in your electronic projects while adhering to industry standards and regulations.

A04ZR04ZR28H51B Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "A04ZR04ZR28H51B" in JST Sales America Inc. A04ZR04ZR28H51B.
  • Part Number
  • Manufacturer
  • Package
  • Description