JST Sales America Inc. A06KR06DS28W51B
JST Sales America Inc. A06KR06DS28W51B
feed

JST Sales America Inc. A06KR06DS28W51B

Manufacturer No:

A06KR06DS28W51B

Utmel No:

1326-A06KR06DS28W51B

Package:

-

ECAD Model:

Description:

JUMPER 06DS-8E - 06KR-8M-P 2"

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A06KR06DS28W51B information

Specifications
Documents & Media
Product Details
JST Sales America Inc. A06KR06DS28W51B technical specifications, attributes, parameters and parts with similar specifications to JST Sales America Inc. A06KR06DS28W51B.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DS, KR
  • Published
    2010
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Socket to Plug
  • Number of Positions
    6
  • Color
    White, Individual
  • Number of Rows
    1
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Cable Termination

    Cable Termination is the connection of the wire or fiber to a device, such as equipment, panels or a wall outlet, which allows for connecting the cable to other cables or devices.

    IDC
  • Pitch - Connector

    The parameter "Pitch - Connector" in electronic components refers to the distance between the center of one pin or contact to the center of the adjacent pin or contact on a connector. It is a crucial specification that determines the compatibility and alignment of connectors with corresponding mating components. The pitch measurement is typically expressed in millimeters or inches and plays a significant role in ensuring proper electrical connections and signal integrity in electronic devices. Manufacturers provide detailed pitch specifications to help users select the right connectors for their specific applications.

    0.079 2.00mm
  • Length
    0.167' 50.80mm 2.00
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for JST Sales America Inc. A06KR06DS28W51B.

Product Description

A06KR06DS28W51B Rectangular Cable Assembly by JST Sales America Inc.

The A06KR06DS28W51B is a high-quality rectangular cable assembly designed for reliable and efficient connectivity. Manufactured by JST Sales America Inc., this cable assembly is part of the DS and KR series, known for their robust performance and versatility. The product belongs to the parent category of Cable Assemblies and the subcategory of Rectangular Cable Assemblies with IDC (Insulation Displacement Connector) termination.

Features

  • Connector Type: The A06KR06DS28W51B features a socket-to-plug connector configuration, ensuring secure and easy connections.
  • Contact Finish: The connectors are finished with tin, providing excellent conductivity and durability.
  • Length: Available in three lengths: 0.167 feet (50.80 mm), 1.00 feet (304.80 mm), and 2.00 feet (609.60 mm), catering to various application needs.
  • Number of Positions: This cable assembly supports six positions, making it suitable for multi-pin connections.
  • Number of Rows: It has one row of connectors, ensuring compactness without compromising on functionality.
  • Pitch - Connector: The pitch between connectors is 0.079 inches (2.00 mm), facilitating precise alignment during assembly.
  • RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations by minimizing hazardous substances.
  • Moisture Sensitivity Level (MSL): With an MSL rating of 1 (Unlimited), this cable assembly can be handled without special precautions, making it easier to integrate into various applications.

Applications

The A06KR06DS28W51B rectangular cable assembly is designed for a wide range of applications:

  1. Primary Applications:
  2. Industrial Automation: Ideal for connecting sensors, actuators, and control units in industrial automation systems.
  3. Medical Devices: Used in medical equipment where reliability and hygiene are crucial.
  4. Aerospace: Suitable for aerospace applications where durability and resistance to environmental conditions are essential.

  5. Secondary Applications:

  6. Automotive Systems: Can be used in automotive systems for connecting electronic components.
  7. Consumer Electronics: Suitable for connecting peripherals in consumer electronics such as gaming consoles or home appliances.
  8. IoT Devices: Used in IoT devices requiring reliable data transmission between components.

Alternative Parts

If you need alternative parts or similar products from JST Sales America Inc., consider the following options:

  1. A06KR04DS28W51B: A similar cable assembly with four positions instead of six.
  2. A06KR08DS28W51B: An eight-position version for applications requiring more connections.
  3. A06KR10DS28W51B: A ten-position version offering even more flexibility in terms of connectivity.

Embedded Modules

The A06KR06DS28W51B rectangular cable assembly is commonly used in various embedded modules:

  1. Industrial Control Systems: Integrated into PLCs (Programmable Logic Controllers) and other industrial control systems.
  2. Medical Instrumentation: Embedded in medical instruments such as MRI machines or ultrasound devices.
  3. Automotive Infotainment Systems: Used in automotive infotainment systems for connecting audio-visual components.

The A06KR06DS28W51B rectangular cable assembly by JST Sales America Inc. offers a reliable solution for demanding applications requiring high-quality connectivity and durability. Its versatility makes it an excellent choice across various industries where precision and reliability are paramount.

A06KR06DS28W51B Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "A06KR06DS28W51B" in JST Sales America Inc. A06KR06DS28W51B.
  • Part Number
  • Manufacturer
  • Package
  • Description