JST Sales America Inc. A12ZR12ZR28H51B
JST Sales America Inc. A12ZR12ZR28H51B
feed

JST Sales America Inc. A12ZR12ZR28H51B

Manufacturer No:

A12ZR12ZR28H51B

Utmel No:

1326-A12ZR12ZR28H51B

Package:

-

ECAD Model:

Description:

JUMPER 12ZR-8M-P - 12ZR-8M-P 2"

Quantity:

Unit Price: $1.453297

Ext Price: $1.45

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 820

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.453297

    $1.45

  • 10

    $1.371035

    $13.71

  • 100

    $1.293429

    $129.34

  • 500

    $1.220216

    $610.11

  • 1000

    $1.151147

    $1,151.15

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A12ZR12ZR28H51B information

Specifications
Documents & Media
Product Details
JST Sales America Inc. A12ZR12ZR28H51B technical specifications, attributes, parameters and parts with similar specifications to JST Sales America Inc. A12ZR12ZR28H51B.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ZR
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Socket to Socket
  • Number of Positions
    12
  • Color
    Gray, Individual
  • Number of Rows
    1
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Cable Termination

    Cable Termination is the connection of the wire or fiber to a device, such as equipment, panels or a wall outlet, which allows for connecting the cable to other cables or devices.

    IDC
  • Pitch - Connector

    The parameter "Pitch - Connector" in electronic components refers to the distance between the center of one pin or contact to the center of the adjacent pin or contact on a connector. It is a crucial specification that determines the compatibility and alignment of connectors with corresponding mating components. The pitch measurement is typically expressed in millimeters or inches and plays a significant role in ensuring proper electrical connections and signal integrity in electronic devices. Manufacturers provide detailed pitch specifications to help users select the right connectors for their specific applications.

    0.059 1.50mm
  • Length
    0.167' 50.80mm 2.00
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for JST Sales America Inc. A12ZR12ZR28H51B.

Product Description

Description

The A12ZR12ZR28H51B cable assembly from JST Sales America Inc. is a high-quality, rectangular IDC (Insulation Displacement Connector) cable termination designed for reliable and efficient connections in various electronic applications. This cable assembly features a gray color and is manufactured with a tin contact finish, ensuring excellent conductivity and durability.

Features

  • Socket to Socket Connector: The A12ZR12ZR28H51B features a socket-to-socket connector configuration, allowing for easy and secure connections between two devices.
  • 12 Positions: This cable assembly supports 12 positions, making it suitable for applications requiring multiple connections.
  • 1 Row: The connector is arranged in a single row, providing a compact and organized connection layout.
  • 0.059" Pitch: The pitch of the connector is 0.059 inches (1.50 mm), ensuring precise alignment and easy mating.
  • RoHS Compliant: The product is RoHS compliant, adhering to the European Union's Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Tin Contact Finish: The tin contact finish enhances the electrical conductivity and corrosion resistance of the connectors.

Applications

  1. Primary Applications:
  2. The A12ZR12ZR28H51B is ideal for use in industrial automation systems where reliable and efficient connections are crucial.
  3. It is also suitable for medical devices requiring high-quality cable assemblies that meet stringent regulatory standards.

  4. Secondary Applications:

  5. This cable assembly can be used in telecommunications equipment where multiple connections need to be managed efficiently.
  6. It is also applicable in consumer electronics such as audio-visual systems where durability and reliability are essential.

Alternative Parts

If the A12ZR12ZR28H51B is not available or if you need an alternative solution, consider the following options from JST Sales America Inc.: - A12ZB12ZB28H51B: This has a similar configuration but with a different series (ZB) and potentially different dimensions or features. - A12ZC12ZC28H51B: Another option with a different series (ZC) that might offer slight variations in design or performance.

Embedded Modules

The A12ZR12ZR28H51B cable assembly is commonly used in various embedded modules and systems requiring high-reliability connections: - Industrial control systems - Medical device modules - Telecommunications equipment modules - Consumer electronics modules

Summary

The A12ZR12ZR28H51B from JST Sales America Inc. is a versatile and reliable rectangular IDC cable termination designed to meet the demands of various electronic applications. Its features, including a socket-to-socket configuration, 12 positions, and a tin contact finish, make it an excellent choice for industrial automation, medical devices, telecommunications equipment, and consumer electronics.

A12ZR12ZR28H51B Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "A12ZR12ZR28H51B" in JST Sales America Inc. A12ZR12ZR28H51B.
  • Part Number
  • Manufacturer
  • Package
  • Description