JST Sales America Inc. SSM-01T-P1.4
JST Sales America Inc. SSM-01T-P1.4
feed

JST Sales America Inc. SSM-01T-P1.4

Manufacturer No:

SSM-01T-P1.4

Utmel No:

1326-SSM-01T-P1.4

Package:

-

ECAD Model:

Description:

CONN PIN 20-26AWG CRIMP TIN

Quantity:

Unit Price: $0.016581

Ext Price: $0.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1661472

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.016581

    $0.02

  • 10

    $0.015643

    $0.16

  • 100

    $0.014757

    $1.48

  • 500

    $0.013922

    $6.96

  • 1000

    $0.013134

    $13.13

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SSM-01T-P1.4 information

Specifications
Documents & Media
Product Details
JST Sales America Inc. SSM-01T-P1.4 technical specifications, attributes, parameters and parts with similar specifications to JST Sales America Inc. SSM-01T-P1.4.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SL
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Stamped
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.90.40.00
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Contact Resistance

    Contact resistance refers to the resistance encountered at the point of contact between two conductive materials or components. It is a measure of how well the two materials make electrical contact with each other. High contact resistance can lead to voltage drops, power losses, and inefficient electrical connections. It is typically measured in ohms and is an important parameter to consider in electronic components such as connectors, switches, and relays. Lower contact resistance is desirable for ensuring reliable and efficient electrical connections in electronic circuits.

    10mOhm
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    20-26 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Wire Cross Section

    The wire cross section in electronic components refers to the area of the wire when viewed in a cross-sectional plane. It is an important parameter as it determines the current-carrying capacity and resistance of the wire. A larger wire cross section allows for more current to flow through without overheating, while a smaller cross section may limit the amount of current that can safely pass through. Proper consideration of wire cross section is crucial in designing electronic circuits to ensure efficient and safe operation.

    0.5 mm2
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Pin
  • Terminal Gender
    MALE
  • Length
    17.6mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for JST Sales America Inc. SSM-01T-P1.4.

Product Description: SSM-01T-P1.4 Rectangular Connector

1. Description

The SSM-01T-P1.4 is a high-quality rectangular connector designed by JST Sales America Inc. This connector is part of the SL series and features a stamped type construction with a male terminal gender. It is specifically engineered to provide reliable and efficient connections in various applications, ensuring optimal performance and durability.

2. Features

  • Contact Finish: The contacts are finished with tin, which enhances conductivity and corrosion resistance.
  • Contact Resistance: The contact resistance is 10mOhm, ensuring minimal signal loss and maintaining high signal integrity.
  • Contact Termination: The crimp termination method provides a secure and robust connection.
  • RoHS Compliant: The SSM-01T-P1.4 is compliant with RoHS regulations, making it an environmentally friendly choice.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), this connector can be used in applications where moisture is present without worrying about degradation.
  • Packaging: Available in tape and reel (TR) packaging for easy handling and integration into automated assembly processes.

3. Applications

The SSM-01T-P1.4 rectangular connector is versatile and can be used in a variety of applications including: - Primary Applications: - Industrial automation and control systems - Medical devices requiring high reliability and hygiene standards - Automotive electronics for vehicle communication systems

  • Secondary Applications:
  • Consumer electronics such as smart home devices
  • Aerospace and defense systems where reliability is paramount

4. Alternative Parts

If the SSM-01T-P1.4 is not available or if you need an alternative solution, consider the following options: - JST's other SL series connectors with similar specifications - Other manufacturers' stamped type connectors with similar dimensions and contact resistance

5. Embedded Modules

The SSM-01T-P1.4 rectangular connector is commonly used in various embedded modules including: - Industrial control modules - Medical device modules - Automotive infotainment systems

Summary

The SSM-01T-P1.4 rectangular connector from JST Sales America Inc. offers a robust and reliable solution for connecting cables in various industrial, medical, and automotive applications. Its high-quality construction, low contact resistance, and compliance with environmental regulations make it an ideal choice for demanding use cases where reliability is crucial.


For more detailed information or specific inquiries about this product, please refer to the datasheet or contact JST Sales America Inc. directly.

SSM-01T-P1.4 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SSM-01T-P1.4" in JST Sales America Inc. SSM-01T-P1.4.
  • Part Number
  • Manufacturer
  • Package
  • Description