Keystone Electronics 7765-4
Keystone Electronics 7765-4
feed

Keystone Electronics 7765-4

Manufacturer No:

7765-4

Utmel No:

1360-7765-4

Package:

-

Datasheet:

7765-x Drawing

ECAD Model:

Description:

TERM SCREW M4 4 PIN PCB RA

Quantity:

Unit Price: $0.403187

Ext Price: $0.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.403187

    $0.40

  • 10

    $0.380365

    $3.80

  • 100

    $0.358835

    $35.88

  • 500

    $0.338524

    $169.26

  • 1000

    $0.319362

    $319.36

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
7765-4 information

Specifications
Documents & Media
Product Comparison
Keystone Electronics 7765-4 technical specifications, attributes, parameters and parts with similar specifications to Keystone Electronics 7765-4.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole, Right Angle
  • Number of Pins
    4
  • Screw Material

    The parameter "Screw Material" in electronic components refers to the material used to manufacture the screws that are used in the assembly of the component. The choice of screw material is important as it can impact the overall performance, durability, and reliability of the electronic component. Common screw materials include stainless steel, aluminum, brass, and various types of plastics. The selection of the appropriate screw material is typically based on factors such as the application requirements, environmental conditions, and compatibility with other materials in the component. It is essential to consider the screw material to ensure proper functionality and longevity of the electronic component.

    Brass
  • Contact Materials
    Brass
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Solder
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    15A
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    15A
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    M4
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Screw Terminal, Power Tap
  • Screw Size

    In electronic components, "Screw Size" refers to the specific dimensions and characteristics of the screws used to secure the component in place. This parameter typically includes information such as the diameter, length, thread pitch, and head type of the screw required for installation. Choosing the correct screw size is crucial to ensure proper mounting and secure attachment of the electronic component within a device or system. Manufacturers often provide recommendations or specifications for the appropriate screw size to use with their components to ensure optimal performance and reliability.

    M4
  • Screw Finish

    The parameter "Screw Finish" in electronic components refers to the surface treatment or coating applied to the screws used in the assembly of the component. This finish is important for protecting the screws from corrosion, wear, and other environmental factors that could affect their performance and longevity. Common screw finishes include zinc plating, nickel plating, black oxide coating, and passivation. The choice of screw finish depends on the specific application requirements, such as the operating environment, desired aesthetics, and cost considerations.

    Nickel
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Keystone Electronics 7765-4.
The three parts on the right have similar specifications to Keystone Electronics & 7765-4.