Keystone Electronics 855
Keystone Electronics 855
feed

Keystone Electronics 855

Manufacturer No:

855

Utmel No:

1360-855

Package:

-

Datasheet:

Terminal Strips

ECAD Model:

Description:

Terminal Block Tools & Accessories MINI-TERM-STRIP

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
855 information

Specifications
Documents & Media
Product Details
Product Comparison
Keystone Electronics 855 technical specifications, attributes, parameters and parts with similar specifications to Keystone Electronics 855.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Hole Diameter

    The "Mounting Hole Diameter" in electronic components refers to the size of the hole or opening in the component that is used for mounting or securing it onto a circuit board or other surface. This parameter is crucial for ensuring that the component can be properly and securely attached to the intended location. The mounting hole diameter is typically specified in millimeters or inches and must match the corresponding mounting hardware or fasteners to ensure a proper fit. It is important to consider the mounting hole diameter when designing and assembling electronic circuits to ensure proper installation and functionality of the components.

    0.105 (2.67mm)
  • Material - Board

    Material - Board is a parameter in electronic components that refers to the type of material used for the circuit board on which the components are mounted. The choice of board material can impact the performance, reliability, and cost of the electronic device. Common materials used for circuit boards include FR-4 (a type of fiberglass epoxy laminate), aluminum, ceramic, and flexible materials like polyimide. The selection of board material is crucial in determining factors such as thermal conductivity, electrical insulation, mechanical strength, and compatibility with the specific application requirements of the electronic component.

    XP Phenolic
  • Contact Materials
    Brass
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Lug
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Terminal Lug Strip
  • Number of Positions
    5 (4 + 1 Ground)
  • Number of Rows
    1
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.90.40.00
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    6.35mm
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Terminal Type

    Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.

    Terminal Lug, Single End
  • Hole Diameter

    The "Hole Diameter" parameter in electronic components refers to the size of the hole that is designed to accommodate a lead or pin of another component for soldering or connection purposes. It is a critical dimension that ensures proper alignment and fit between components during assembly. The hole diameter is typically specified in millimeters or inches and plays a crucial role in determining the mechanical stability and electrical connectivity of the overall circuit or device. Manufacturers provide specific hole diameter requirements to ensure compatibility and reliability in electronic assemblies.

    2.667 mm
  • Board Size

    In electronic components, the parameter "Board Size" refers to the physical dimensions of the printed circuit board (PCB) on which the component is mounted. The board size is typically specified in terms of length and width, measured in millimeters or inches. It is an important consideration when designing and assembling electronic circuits, as it determines the overall footprint and layout of the PCB.The board size directly impacts the placement of components, routing of traces, and overall functionality of the circuit. It is crucial to ensure that the board size is compatible with the intended application and fits within the available space constraints. Manufacturers often provide guidelines and recommendations for board size to ensure proper functionality and performance of the electronic component.

    1.250Lx0.312W x 0.062 H 31.75mmx7.92mmx1.57mm
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Miniature Strip
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Keystone Electronics 855.

Product Description

Keystone Electronics 855 Terminal Lug Strip

The Keystone Electronics 855 Terminal Lug Strip is a versatile and reliable interconnect solution designed for various applications in the electronics industry. This terminal lug strip is part of Keystone's extensive range of connectors and interconnects, specifically categorized under terminal strips and turret boards.

Features

  • Miniature Strip: The 855 Terminal Lug Strip is engineered to be compact, making it ideal for applications where space is limited.
  • ROHS3 Compliant: Ensuring environmental sustainability, this product adheres to the Restriction of Hazardous Substances (RoHS) Directive, version 3.
  • Single End Terminal Type: Equipped with single-end terminal lugs, this strip simplifies connections by providing a straightforward and efficient way to terminate wires.
  • Brass Contacts with Tin Finish: The brass contacts are plated with tin for enhanced conductivity and durability.
  • XP Phenolic Material: The board material is XP Phenolic, known for its high thermal stability and resistance to moisture, ensuring reliable performance in various environments.

Applications

Primary Applications: 1. Automotive Electronics: Ideal for automotive wiring harnesses due to its compact size and robust construction. 2. Industrial Control Systems: Used in industrial control systems where reliability and durability are crucial. 3. Aerospace and Defense: Compliant with EAR99 regulations, making it suitable for aerospace and defense applications.

Secondary Applications: 1. Medical Devices: Can be used in medical devices requiring high reliability and minimal space. 2. Consumer Electronics: Suitable for consumer electronics where miniaturization is key.

Alternative Parts

If the Keystone Electronics 855 Terminal Lug Strip is not available or if you need an alternative solution, consider the following options:

  1. Keystone Electronics 850 Terminal Lug Strip: Similar in design but with slightly different dimensions.
  2. TE Connectivity 1-552-3 Terminal Lug Strip: Offers similar features but with a different contact material.

Embedded Modules

The Keystone Electronics 855 Terminal Lug Strip is commonly used in various embedded modules including:

  1. Wiring Harnesses: Integrated into wiring harnesses for automotive and industrial applications.
  2. Electronic Control Units (ECUs): Used in ECUs for automotive and industrial control systems.
  3. Printed Circuit Boards (PCBs): Mounted directly onto PCBs for direct wire termination.

Summary

The Keystone Electronics 855 Terminal Lug Strip is a reliable and compact interconnect solution designed for various applications across industries including automotive, industrial control systems, aerospace, defense, medical devices, and consumer electronics. Its ROHS3 compliance ensures environmental sustainability while its brass contacts with tin finish provide excellent conductivity and durability. With its XP Phenolic material ensuring high thermal stability and resistance to moisture, this product is an excellent choice for demanding applications requiring reliability and miniaturization.


For more detailed information or specific inquiries about this product or its applications, please refer to the datasheet or contact Keystone Electronics directly.

The three parts on the right have similar specifications to Keystone Electronics & 855.
  • Image
    Part Number
    Manufacturer
    Pitch
    Number of Positions
    Number of Rows
    Packaging
    Moisture Sensitivity Level (MSL)
    Max Voltage Rating (AC)
    Part Status
    Filter Feature
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 855

    855

    6.35 mm

    5 (4 + 1 Ground)

    1

    Bulk

    1 (Unlimited)

    -

    Active

    -

    0
    -
  • 43255-0075

    6.35 mm

    -

    1

    Bulk

    1 (Unlimited)

    600 V

    Active

    NO

    2761
    -

    Same as the main part number.